AVX Corporation Oscillator, 106.25Mhz, 5 X 3.2Mm, Cmos; Frequency Nom Kyocera Avx KC5032C106.250C30E00

Description
OSCILLATOR, 106.25MHZ, 5 X 3.2MM, CMOS; Frequency Nom:106.25MHz; Frequency Stability + / -:-; Oscillator Case:SMD, 5mm x 3.2mm; Supply Voltage Nom:3.3V; Product Range:KC5032C-C3 Series; Operating Temperature Min:-10°C RoHS Compliant: Yes
Datasheet
Description
OSCILLATOR, 106.25MHZ, 5 X 3.2MM, CMOS; Frequency Nom:106.25MHz; Frequency Stability + / -:-; Oscillator Case:SMD, 5mm x 3.2mm; Supply Voltage Nom:3.3V; Product Range:KC5032C-C3 Series; Operating Temperature Min:-10°C RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Oscillator, 106.25Mhz, 5 X 3.2Mm, Cmos; Frequency Nom Kyocera Avx - 05N0938 - Newark, An Avnet Company
Chicago, IL, United States
Oscillator, 106.25Mhz, 5 X 3.2Mm, Cmos; Frequency Nom Kyocera Avx
05N0938
Oscillator, 106.25Mhz, 5 X 3.2Mm, Cmos; Frequency Nom Kyocera Avx 05N0938
OSCILLATOR, 106.25MHZ, 5 X 3.2MM, CMOS; Frequency Nom:106.25MHz; Frequency Stability + / -:-; Oscillator Case:SMD, 5mm x 3.2mm; Supply Voltage Nom:3.3V; Product Range:KC5032C-C3 Series; Operating Temperature Min:-10°C RoHS Compliant: Yes

OSCILLATOR, 106.25MHZ, 5 X 3.2MM, CMOS; Frequency Nom:106.25MHz; Frequency Stability + / -:-; Oscillator Case:SMD, 5mm x 3.2mm; Supply Voltage Nom:3.3V; Product Range:KC5032C-C3 Series; Operating Temperature Min:-10°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Oscillators
Product Number 05N0938
Product Name Oscillator, 106.25Mhz, 5 X 3.2Mm, Cmos; Frequency Nom Kyocera Avx
Package / Form Factor Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Programmable Timers and Oscillators - CD4541BM96 - Quarktwin Technology Ltd.
Specs
Oscillator Type Programmable Timer
Package / Form Factor Surface Mount; 14-SOIC (0.154\", 3.90mm Width)
Features / Standards RoHS
View Details
2 suppliers
Crystal Oscillator - SMD-2520 165 series 24.576MHz - Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 24.58 MHz
Supply Voltage 3.3 Volts
View Details
100.000 kHz Low Power Clock Oscillator - OM-0100-C8 - Micro Crystal AG
Specs
Oscillator Type XO
Package / Form Factor Surface Mount
Features / Standards RoHS; Lead-Free
View Details
Oscillator Crystal - 510ACA113M750AAG - Richardson RFPD
Specs
Frequency 114 MHz
Frequency Stability 20 ppm
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers