Kyocera Corporation Crystals, Oscillators, Resonators - Oscillators KC5032C100.000C30E00

Description
Win Source Part Number: 1199070-KC5032C100.0 00C30E00 Category: Crystals, Oscillators, Resonators>Oscillato rs Series: KC5032C-C3 Type: XO (Standard) Package: Tape & Reel Height - Seated (Max): 0.047" (1.20mm) Standard Package: 1,000 Mounting: SMD (SMT) Frequency: 100 MHz Function: Enable/Disable Output: CMOS Frequency Stability: ±50ppm Current - Supply (Max): 45mA Current - Supply (Disable) (Max): 10µA Voltage - Supply: 3.3V Package / Case: 4-SMD, No Lead Temperature Range - Operating: -10°C ~ 70°C Dimension: 0.197" L x 0.126" W (5.00mm x 3.20mm) ECCN: EAR99 Fake Threat In the Open Market: 67 pct. MSL Level: 1 (Unlimited) Base Resonator: Crystal REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: KYOCERA AVX Other Names: 478-4797-6-ND,478-47 97-6,478-KC5032C100. 000C30E00,478-4797-2 ,478-4797-1,478-4797 -2-ND,478-4797-1-ND, KC5032C100.000C30EZU ,KC5032C100000C30E00 Product Status: Obsolete
Request a Quote
Description
Win Source Part Number: 1199070-KC5032C100.0 00C30E00 Category: Crystals, Oscillators, Resonators>Oscillato rs Series: KC5032C-C3 Type: XO (Standard) Package: Tape & Reel Height - Seated (Max): 0.047" (1.20mm) Standard Package: 1,000 Mounting: SMD (SMT) Frequency: 100 MHz Function: Enable/Disable Output: CMOS Frequency Stability: ±50ppm Current - Supply (Max): 45mA Current - Supply (Disable) (Max): 10µA Voltage - Supply: 3.3V Package / Case: 4-SMD, No Lead Temperature Range - Operating: -10°C ~ 70°C Dimension: 0.197" L x 0.126" W (5.00mm x 3.20mm) ECCN: EAR99 Fake Threat In the Open Market: 67 pct. MSL Level: 1 (Unlimited) Base Resonator: Crystal REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: KYOCERA AVX Other Names: 478-4797-6-ND,478-47 97-6,478-KC5032C100. 000C30E00,478-4797-2 ,478-4797-1,478-4797 -2-ND,478-4797-1-ND, KC5032C100.000C30EZU ,KC5032C100000C30E00 Product Status: Obsolete
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Crystals, Oscillators, Resonators - Oscillators - 1199070-KC5032C100.000C30E00 - Win Source Electronics
Laguna Hills, CA, United States
Crystals, Oscillators, Resonators - Oscillators
1199070-KC5032C100.000C30E00
Crystals, Oscillators, Resonators - Oscillators 1199070-KC5032C100.000C30E00
Win Source Part Number: 1199070-KC5032C100.0 00C30E00 Category: Crystals, Oscillators, Resonators>Oscillato rs Series: KC5032C-C3 Type: XO (Standard) Package: Tape & Reel Height - Seated (Max): 0.047" (1.20mm) Standard Package: 1,000 Mounting: SMD (SMT) Frequency: 100 MHz Function: Enable/Disable Output: CMOS Frequency Stability: ±50ppm Current - Supply (Max): 45mA Current - Supply (Disable) (Max): 10µA Voltage - Supply: 3.3V Package / Case: 4-SMD, No Lead Temperature Range - Operating: -10°C ~ 70°C Dimension: 0.197" L x 0.126" W (5.00mm x 3.20mm) ECCN: EAR99 Fake Threat In the Open Market: 67 pct. MSL Level: 1 (Unlimited) Base Resonator: Crystal REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: KYOCERA AVX Other Names: 478-4797-6-ND,478-47 97-6,478-KC5032C100. 000C30E00,478-4797-2 ,478-4797-1,478-4797 -2-ND,478-4797-1-ND, KC5032C100.000C30EZU ,KC5032C100000C30E00 Product Status: Obsolete

Win Source Part Number: 1199070-KC5032C100.000C30E00
Category: Crystals, Oscillators, Resonators>Oscillators
Series: KC5032C-C3
Type: XO (Standard)
Package: Tape & Reel
Height - Seated (Max): 0.047" (1.20mm)
Standard Package: 1,000
Mounting: SMD (SMT)
Frequency: 100 MHz
Function: Enable/Disable
Output: CMOS
Frequency Stability: ±50ppm
Current - Supply (Max): 45mA
Current - Supply (Disable) (Max): 10µA
Voltage - Supply: 3.3V
Package / Case: 4-SMD, No Lead
Temperature Range - Operating: -10°C ~ 70°C
Dimension: 0.197" L x 0.126" W (5.00mm x 3.20mm)
ECCN: EAR99
Fake Threat In the Open Market: 67 pct.
MSL Level: 1 (Unlimited)
Base Resonator: Crystal
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: KYOCERA AVX
Other Names: 478-4797-6-ND,478-4797-6,478-KC5032C100.000C30E00,478-4797-2,478-4797-1,478-4797-2-ND,478-4797-1-ND,KC5032C100.000C30EZU,KC5032C100000C30E00
Product Status: Obsolete

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Oscillators
Product Number 1199070-KC5032C100.000C30E00
Product Name Crystals, Oscillators, Resonators - Oscillators
Oscillator Type XO; XO (Standard)
Package / Form Factor Surface Mount; 4-SMD, No Lead
Frequency 100 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Crystals, Oscillators, Resonators - Oscillators - 1196866-SIT1602AI-22-33E-7.372800 - Win Source Electronics
Specs
Oscillator Type XO; XO (Standard)
Package / Form Factor Surface Mount; 4-SMD, No Lead
Frequency 7.37 MHz
View Details
2 suppliers
Oscillators - 2195-200674-MCSOV-B11.0592MHZE/DJ/L-ND - DigiKey
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 4-SMD, No Lead
Frequency Stability 50 ppm
View Details
Oscillators - VCO 7321 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency 6000 to 11500 MHz
Output Power 16 dBm
View Details
kTB Low Phase Noise (PDRO) - PDRO50L - kTB Solutions
Specs
Oscillator Type DRO
Package / Form Factor Module
Frequency 1000 to 16000 MHz
View Details