Kyocera Corporation Oscillators - KC5032A30.0000CM0E00 KC5032A30.0000CM0E00

Description
Manufacturer: Kyocera International Inc. Electronic Components Win Source Part Number: 876343-KC5032A30.000 0CM0E00 Series: KC5032A-CM Operating Temperature Range: -10°C ~ 70°C Features: 30 MHz XO (Standard) CMOS Oscillator 1.6V ~ 5.5V Standby (Power Down) 4-SMD, No Lead Package: Reel - TR Package: 4-SMD, No Lead Mounting: Surface Mount Part Status: Obsolete Categories: Crystals ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 87 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 1253-1047-2, 1253-1047-1, Q8651972, KC5032A300000CM0E00, 1253-1047-6
Request a Quote Datasheet
Description
Manufacturer: Kyocera International Inc. Electronic Components Win Source Part Number: 876343-KC5032A30.000 0CM0E00 Series: KC5032A-CM Operating Temperature Range: -10°C ~ 70°C Features: 30 MHz XO (Standard) CMOS Oscillator 1.6V ~ 5.5V Standby (Power Down) 4-SMD, No Lead Package: Reel - TR Package: 4-SMD, No Lead Mounting: Surface Mount Part Status: Obsolete Categories: Crystals ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 87 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 1253-1047-2, 1253-1047-1, Q8651972, KC5032A300000CM0E00, 1253-1047-6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Oscillators - KC5032A30.0000CM0E00 - 876343-KC5032A30.0000CM0E00 - Win Source Electronics
Laguna Hills, CA, United States
Oscillators - KC5032A30.0000CM0E00
876343-KC5032A30.0000CM0E00
Oscillators - KC5032A30.0000CM0E00 876343-KC5032A30.0000CM0E00
Manufacturer: Kyocera International Inc. Electronic Components Win Source Part Number: 876343-KC5032A30.000 0CM0E00 Series: KC5032A-CM Operating Temperature Range: -10°C ~ 70°C Features: 30 MHz XO (Standard) CMOS Oscillator 1.6V ~ 5.5V Standby (Power Down) 4-SMD, No Lead Package: Reel - TR Package: 4-SMD, No Lead Mounting: Surface Mount Part Status: Obsolete Categories: Crystals ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 87 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 1253-1047-2, 1253-1047-1, Q8651972, KC5032A300000CM0E00, 1253-1047-6

Manufacturer: Kyocera International Inc. Electronic Components
Win Source Part Number: 876343-KC5032A30.0000CM0E00
Series: KC5032A-CM
Operating Temperature Range: -10°C ~ 70°C
Features: 30 MHz XO (Standard) CMOS Oscillator 1.6V ~ 5.5V Standby (Power Down) 4-SMD, No Lead
Package: Reel - TR
Package: 4-SMD, No Lead
Mounting: Surface Mount
Part Status: Obsolete
Categories: Crystals
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 87 pct.
Supply and Demand Status: Limited
Quantity per package: 1000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 1253-1047-2, 1253-1047-1, Q8651972, KC5032A300000CM0E00, 1253-1047-6

Buy Now Datasheet
Oscillators - 478-KC5032A30.0000CM0E00TR-ND - DigiKey
Thief River Falls, MN, United States
30MHz XO (Standard) CMOS Oscillator 1.6V ~ 5.5V Standby (Power Down) 4-SMD, No Lead

30MHz XO (Standard) CMOS Oscillator 1.6V ~ 5.5V Standby (Power Down) 4-SMD, No Lead

Buy Now Datasheet
XTAL OSC XO 30.0000MHZ CMOS SMD

XTAL OSC XO 30.0000MHZ CMOS SMD

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ODG (Origin Data Global)
Product Category Oscillators Oscillators Oscillators
Product Number 876343-KC5032A30.0000CM0E00 478-KC5032A30.0000CM0E00TR-ND KC5032A30.0000CM0E00
Product Name Oscillators - KC5032A30.0000CM0E00 Oscillators Oscillators
Package / Form Factor Surface Mount Surface Mount; 4-SMD, No Lead Surface Mount; Surface Mount
Operating Temperature -10 to 70 C (14 to 158 F) -10 to 70 C (14 to 158 F) -10 to 70 C (14 to 158 F)
Oscillator Type XO XO; XO (Standard)
Features / Standards Lead-Free
Unlock Full Specs
to access all available technical data

Similar Products

kTB Low Phase Noise (PDRO) - PDRO57L - kTB Solutions
Specs
Oscillator Type DRO
Package / Form Factor Module
Frequency 1000 to 44000 MHz
View Details
Programmable Timers and Oscillators - 5962-89503012A - Quarktwin Technology Ltd.
Specs
Features / Standards RoHS
View Details
Surface Mount Oscillators - ECS-2016MV-080-CN-TR3 - ECS Inc. International
Specs
Oscillator Type XO
Package / Form Factor Surface Mount
Features / Standards RoHS
View Details
2 suppliers
TCXO (Temperature Controlled Crystal Oscillators) - TCXO-3225 26MHz - Interquip Electronics Co., Ltd.
Specs
Oscillator Type TCXO
Features / Standards RoHS; Lead-Free
Frequency 26 MHz
View Details