100MHz XO (Standard) CMOS Oscillator 1.6V ~ 3.63V Standby (Power Down) 4-SMD, No Lead
Win Source Part Number: 1067169-KC5032A100.0
Category: Crystals, Oscillators, Resonators>Oscillato
Series: KC5032A-C1
Type: XO (Standard)
Package: Tape & Reel
Height - Seated (Max): 0.047" (1.20mm)
Standard Package: 1,000
Mounting: SMD (SMT)
Frequency: 100 MHz
Function: Standby (Power Down)
Output: CMOS
Frequency Stability: ±50ppm
Current - Supply (Max): 30mA
Current - Supply (Disable) (Max): 10µA
Voltage - Supply: 1.6V ~ 3.63V
Package / Case: 4-SMD, No Lead
Temperature Range - Operating: -10°C ~ 70°C
Dimension: 0.197" L x 0.126" W (5.00mm x 3.20mm)
Alternative Parts (Cross-Reference): ECS-3953M-1000-BN-TR
ECCN: EAR99
Fake Threat In the Open Market: 59 pct.
MSL Level: 1 (Unlimited)
Base Resonator: Crystal
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: KYOCERA AVX
Other Names: 1253-1031-6,478-KC50
OSC, 100MHZ, 5 X 3.2MM, CMOS; PRODUCT RANGE:AVX ROHS COMPLIANT: YES S;FQUENCY NOM:100MHZ; FREQUENCY STABILITY + / -:-; SUPPLY VOLTAGE NOM3.3OSCILLATOR CASE:SMD, 5MM X 3.2MM; OSCILLATOR OUTPUT COMPATIBILITY: CMO FREQUENCY:100MHZ
| DigiKey | Win Source Electronics | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Oscillators | Oscillators | Oscillators |
| Product Number | 478-KC5032A100.000C10E00TR-ND | 1067169-KC5032A100.000C10E00 | 29Y2571 |
| Product Name | Oscillators | Crystals, Oscillators, Resonators - Oscillators | Osc, 100Mhz, 5 X 3.2Mm, Cmos; Product Range Kyocera Avx |
| Oscillator Type | XO | XO; XO (Standard) | |
| Package / Form Factor | Surface Mount; 4-SMD, No Lead | Surface Mount; 4-SMD, No Lead | Surface Mount |
| Features / Standards | Lead-Free | RoHS | |
| Frequency Stability | 50 ppm | 50 ppm |