40MHz XO (Standard) CMOS Oscillator 3.3V Standby (Power Down) 4-SMD, No Lead
OSCILLATOR, 40MHZ, SMD; Frequency Nom:40MHz; Frequency Stability + / -:50ppm; Oscillator Case:SMD, 3.2mm x 2.5mm; Supply Voltage Nom:3.3V; Product Range:KC3225A-C3 Series; Operating Temperature Min:-10°C; Frequency:40MHz RoHS Compliant: Yes
OSCILLATOR, 40MHZ, 3.2 X 2.5MM, CMOS; Frequency Nom:40MHz; Frequency Stability + / -:50ppm; Oscillator Case:SMD, 3.2mm x 2.5mm; Supply Voltage Nom:3.3V; Product Range:KC3225A-C3 Series; Operating Temperature Min:-10°C RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Oscillators | Oscillators |
| Product Number | 478-KC3225A40.0000C30E00TR-ND | 01N3932 |
| Product Name | Oscillators | Oscillator, 40Mhz, Smd; Frequency Nom Kyocera Avx |
| Oscillator Type | XO | |
| Package / Form Factor | Surface Mount; 4-SMD, No Lead | Surface Mount |
| Features / Standards | Lead-Free | RoHS |
| Frequency Stability | 50 ppm | 50 ppm |