Kyocera Corporation Crystals, Oscillators, Resonators - Oscillators KC3225A125.000C20E00

Description
Win Source Part Number: 1153307-KC3225A125.0 00C20E00 Category: Crystals, Oscillators, Resonators>Oscillato rs Series: KC3225A-C2 Type: XO (Standard) Package: Tape & Reel Height - Seated (Max): 0.039" (1.00mm) Standard Package: 2,000 Mounting: SMD (SMT) Frequency: 125 MHz Function: Standby (Power Down) Output: CMOS Frequency Stability: ±50ppm Current - Supply (Max): 18mA Current - Supply (Disable) (Max): 10µA Voltage - Supply: 2.5V Package / Case: 4-SMD, No Lead Temperature Range - Operating: -10°C ~ 70°C Dimension: 0.126" L x 0.098" W (3.20mm x 2.50mm) Alternative Parts (Cross-Reference): KC3225A-125.000C20E0 0; ECCN: EAR99 Fake Threat In the Open Market: 59 pct. MSL Level: 1 (Unlimited) Base Resonator: Crystal REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: KYOCERA AVX Other Names: 478-6146-1,478-6146- 1-ND,478-6146-2,478- 6146-2-ND,478-6146-6 ,478-KC3225A125.000C 20E00,478-6146-6-ND, KC3225A125000C20E00 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1153307-KC3225A125.0 00C20E00 Category: Crystals, Oscillators, Resonators>Oscillato rs Series: KC3225A-C2 Type: XO (Standard) Package: Tape & Reel Height - Seated (Max): 0.039" (1.00mm) Standard Package: 2,000 Mounting: SMD (SMT) Frequency: 125 MHz Function: Standby (Power Down) Output: CMOS Frequency Stability: ±50ppm Current - Supply (Max): 18mA Current - Supply (Disable) (Max): 10µA Voltage - Supply: 2.5V Package / Case: 4-SMD, No Lead Temperature Range - Operating: -10°C ~ 70°C Dimension: 0.126" L x 0.098" W (3.20mm x 2.50mm) Alternative Parts (Cross-Reference): KC3225A-125.000C20E0 0; ECCN: EAR99 Fake Threat In the Open Market: 59 pct. MSL Level: 1 (Unlimited) Base Resonator: Crystal REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: KYOCERA AVX Other Names: 478-6146-1,478-6146- 1-ND,478-6146-2,478- 6146-2-ND,478-6146-6 ,478-KC3225A125.000C 20E00,478-6146-6-ND, KC3225A125000C20E00 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals, Oscillators, Resonators - Oscillators - 1153307-KC3225A125.000C20E00 - Win Source Electronics
Laguna Hills, CA, United States
Crystals, Oscillators, Resonators - Oscillators
1153307-KC3225A125.000C20E00
Crystals, Oscillators, Resonators - Oscillators 1153307-KC3225A125.000C20E00
Win Source Part Number: 1153307-KC3225A125.0 00C20E00 Category: Crystals, Oscillators, Resonators>Oscillato rs Series: KC3225A-C2 Type: XO (Standard) Package: Tape & Reel Height - Seated (Max): 0.039" (1.00mm) Standard Package: 2,000 Mounting: SMD (SMT) Frequency: 125 MHz Function: Standby (Power Down) Output: CMOS Frequency Stability: ±50ppm Current - Supply (Max): 18mA Current - Supply (Disable) (Max): 10µA Voltage - Supply: 2.5V Package / Case: 4-SMD, No Lead Temperature Range - Operating: -10°C ~ 70°C Dimension: 0.126" L x 0.098" W (3.20mm x 2.50mm) Alternative Parts (Cross-Reference): KC3225A-125.000C20E0 0; ECCN: EAR99 Fake Threat In the Open Market: 59 pct. MSL Level: 1 (Unlimited) Base Resonator: Crystal REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: KYOCERA AVX Other Names: 478-6146-1,478-6146- 1-ND,478-6146-2,478- 6146-2-ND,478-6146-6 ,478-KC3225A125.000C 20E00,478-6146-6-ND, KC3225A125000C20E00 Product Status: Obsolete

Win Source Part Number: 1153307-KC3225A125.000C20E00
Category: Crystals, Oscillators, Resonators>Oscillators
Series: KC3225A-C2
Type: XO (Standard)
Package: Tape & Reel
Height - Seated (Max): 0.039" (1.00mm)
Standard Package: 2,000
Mounting: SMD (SMT)
Frequency: 125 MHz
Function: Standby (Power Down)
Output: CMOS
Frequency Stability: ±50ppm
Current - Supply (Max): 18mA
Current - Supply (Disable) (Max): 10µA
Voltage - Supply: 2.5V
Package / Case: 4-SMD, No Lead
Temperature Range - Operating: -10°C ~ 70°C
Dimension: 0.126" L x 0.098" W (3.20mm x 2.50mm)
Alternative Parts (Cross-Reference): KC3225A-125.000C20E00;
ECCN: EAR99
Fake Threat In the Open Market: 59 pct.
MSL Level: 1 (Unlimited)
Base Resonator: Crystal
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: KYOCERA AVX
Other Names: 478-6146-1,478-6146-1-ND,478-6146-2,478-6146-2-ND,478-6146-6,478-KC3225A125.000C20E00,478-6146-6-ND,KC3225A125000C20E00
Product Status: Obsolete

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Oscillators
Product Number 1153307-KC3225A125.000C20E00
Product Name Crystals, Oscillators, Resonators - Oscillators
Oscillator Type XO; XO (Standard)
Package / Form Factor Surface Mount; 4-SMD, No Lead
Frequency 125 MHz
Unlock Full Specs
to access all available technical data

Similar Products

kTB Low Phase Noise (PDRO) - PDRO57L - kTB Solutions
Specs
Oscillator Type DRO
Package / Form Factor Module
Frequency 1000 to 44000 MHz
View Details
Crystal Oscillator - SMD-5032 160 series 40MHz - Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 40 MHz
Supply Voltage 3.3 Volts
View Details
4 Pin Oscillator S7 - S73305T-12.000-X-15-R - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; S7
Frequency 12 MHz
Frequency Stability 50 ppm
View Details