27MHz XO (Standard) CMOS Oscillator 1.6V ~ 3.63V Standby (Power Down) 4-SMD, No Lead
OSCILLATOR, 27MHZ, 2.5 X 2MM, CMOS; Frequency Nom:27MHz; Frequency Stability + / -:50ppm; Oscillator Case:SMD, 2.5mm x 2mm; Supply Voltage Nom:3.3V; Product Range:K Series; Operating Temperature Min:-10°C RoHS Compliant: Yes
OSCILLATOR, 27MHZ, 2.5 X 2MM, CMOS; Frequency Nom:27MHz; Frequency Stability + / -:50ppm; Oscillator Case:SMD, 2.5mm x 2mm; Supply Voltage Nom:3.3V; Product Range:K Series; Operating Temperature Min:-10°C RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Oscillators | Oscillators |
| Product Number | 478-KC2520K27.0000C10E00-ND | 38Y8570 |
| Product Name | Oscillators | Oscillator, 27Mhz, 2.5 X 2Mm, Cmos; Frequency Nom Kyocera Avx |
| Oscillator Type | XO | |
| Package / Form Factor | Surface Mount; 4-SMD, No Lead | Surface Mount |
| Features / Standards | Lead-Free | RoHS |
| Frequency Stability | 50 ppm | 50 ppm |