OSCILLATOR, 48MHZ, 2.5 X 2MM, CMOS; Frequency Nom:48MHz; Frequency Stability + / -:50ppm; Oscillator Case:SMD, 2.5mm x 2mm; Supply Voltage Nom:3.3V; Product Range:KC2520B-C1 Series; Operating Temperature Min:-40°C; Frequency:48MHz RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Oscillators |
| Product Number | 94M5120 |
| Product Name | Oscillator, 48Mhz, 2.5 X 2Mm, Cmos; Frequency Nom Kyocera Avx |
| Package / Form Factor | Surface Mount |
| Features / Standards | RoHS |
| Frequency | 48 MHz |