AVX Corporation Oscillators - KC2520B25.0000C10E00 KC2520B25.0000C10E00

Description
Manufacturer: Kyocera International Inc. Electronic Components Win Source Part Number: 876339-KC2520B25.000 0C10E00 Series: KC2520B-C1 Features: 25 MHz Oscillator Package: Reel - TR Part Status: Obsolete Categories: Crystals ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited Quantity per package: 2000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 478-4780-1, KC2520B250000C10E00, 478-4780-6, KC2520B25.0000C10EZU , 478-4780-2
Request a Quote Datasheet
Description
Manufacturer: Kyocera International Inc. Electronic Components Win Source Part Number: 876339-KC2520B25.000 0C10E00 Series: KC2520B-C1 Features: 25 MHz Oscillator Package: Reel - TR Part Status: Obsolete Categories: Crystals ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited Quantity per package: 2000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 478-4780-1, KC2520B250000C10E00, 478-4780-6, KC2520B25.0000C10EZU , 478-4780-2
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Oscillators - KC2520B25.0000C10E00 - 876339-KC2520B25.0000C10E00 - Win Source Electronics
Laguna Hills, CA, United States
Oscillators - KC2520B25.0000C10E00
876339-KC2520B25.0000C10E00
Oscillators - KC2520B25.0000C10E00 876339-KC2520B25.0000C10E00
Manufacturer: Kyocera International Inc. Electronic Components Win Source Part Number: 876339-KC2520B25.000 0C10E00 Series: KC2520B-C1 Features: 25 MHz Oscillator Package: Reel - TR Part Status: Obsolete Categories: Crystals ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited Quantity per package: 2000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 478-4780-1, KC2520B250000C10E00, 478-4780-6, KC2520B25.0000C10EZU , 478-4780-2

Manufacturer: Kyocera International Inc. Electronic Components
Win Source Part Number: 876339-KC2520B25.0000C10E00
Series: KC2520B-C1
Features: 25 MHz Oscillator
Package: Reel - TR
Part Status: Obsolete
Categories: Crystals
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Limited
Quantity per package: 2000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 478-4780-1, KC2520B250000C10E00, 478-4780-6, KC2520B25.0000C10EZU, 478-4780-2

Buy Now Datasheet
Oscillators - 478-KC2520B25.0000C10E00TR-ND - DigiKey
Thief River Falls, MN, United States
25MHz XO (Standard) CMOS Oscillator 1.6V ~ 3.63V Standby (Power Down) 4-SMD, No Lead

25MHz XO (Standard) CMOS Oscillator 1.6V ~ 3.63V Standby (Power Down) 4-SMD, No Lead

Buy Now Datasheet
Oscillator, 25Mhz, 2.5 X 2Mm, Cmos; Frequency Nom Kyocera Avx - 01N3924 - Newark, An Avnet Company
Chicago, IL, United States
Oscillator, 25Mhz, 2.5 X 2Mm, Cmos; Frequency Nom Kyocera Avx
01N3924
Oscillator, 25Mhz, 2.5 X 2Mm, Cmos; Frequency Nom Kyocera Avx 01N3924
OSCILLATOR, 25MHZ, 2.5 X 2MM, CMOS; Frequency Nom:25MHz; Frequency Stability + / -:50ppm; Oscillator Case:SMD, 2.5mm x 2mm; Supply Voltage Nom:1.8V; Product Range:KC2520B-C1 Series; Operating Temperature Min:-10°C; Frequency:25MHz RoHS Compliant: Yes

OSCILLATOR, 25MHZ, 2.5 X 2MM, CMOS; Frequency Nom:25MHz; Frequency Stability + / -:50ppm; Oscillator Case:SMD, 2.5mm x 2mm; Supply Voltage Nom:1.8V; Product Range:KC2520B-C1 Series; Operating Temperature Min:-10°C; Frequency:25MHz RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey Newark, An Avnet Company
Product Category Oscillators Oscillators Oscillators
Product Number 876339-KC2520B25.0000C10E00 478-KC2520B25.0000C10E00TR-ND 01N3924
Product Name Oscillators - KC2520B25.0000C10E00 Oscillators Oscillator, 25Mhz, 2.5 X 2Mm, Cmos; Frequency Nom Kyocera Avx
Oscillator Type XO
Package / Form Factor Surface Mount; 4-SMD, No Lead Surface Mount
Features / Standards Lead-Free RoHS
Frequency Stability 50 ppm 50 ppm
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Oscillators - ECS-2100AX-100 - ECS Inc. International
Specs
Oscillator Type XO
Package / Form Factor Through Hole Oscillators
Features / Standards RoHS
View Details
2 suppliers
VCO / SURF MOUNT / RoHS - ROS-1836+ - Mini-Circuits
Specs
Oscillator Type VCO
Package / Form Factor Surface Mount
Features / Standards RoHS
View Details
kTB Low Phase Noise (PDRO) - PDRO50L - kTB Solutions
Specs
Oscillator Type DRO
Package / Form Factor Module
Frequency 1000 to 16000 MHz
View Details
Crystal Oscillators - 1735873 - RS Components, Ltd.
Specs
Oscillator Type Clock
Package / Form Factor Dip14
Features / Standards RoHS
View Details