AVX Corporation Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts KC2016K32K7680C12A00

Description
Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts Part Status: Obsolete Frequency: 5kHz Function: Master Reset Output: 3-State Voltage - Supply: 3V Frequency Stability: ±10ppm Operating Temperature: -40°C ~ 85°C
Request a Quote Datasheet
Description
Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts Part Status: Obsolete Frequency: 5kHz Function: Master Reset Output: 3-State Voltage - Supply: 3V Frequency Stability: ±10ppm Operating Temperature: -40°C ~ 85°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts - KC2016K32K7680C12A00 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts
KC2016K32K7680C12A00
Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts KC2016K32K7680C12A00
Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts Part Status: Obsolete Frequency: 5kHz Function: Master Reset Output: 3-State Voltage - Supply: 3V Frequency Stability: ±10ppm Operating Temperature: -40°C ~ 85°C

Alternative Parts (Cross-Reference): Cross
Manufacturer: AMIS
Category: Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts
Part Status: Obsolete
Frequency: 5kHz
Function: Master Reset
Output: 3-State
Voltage - Supply: 3V
Frequency Stability: ±10ppm
Operating Temperature: -40°C ~ 85°C

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electrical Contacts
Product Number KC2016K32K7680C12A00
Product Name Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts
Unlock Full Specs
to access all available technical data

Similar Products

D Sub Contact, Socket, Crimp; For Use With Amphenol Communications Solutions - 49X1166 - Newark, An Avnet Company
Specs
Shape / Form Socket; Socket or Receptacle
Contact Material Phosphor Bronze
Plating / Coating Gold; Gold Plated Contacts
View Details
Binding Posts - 1030197 - RS Components, Ltd.
RS Components, Ltd.
Specs
Shape / Form Pin
Contact Material Brass
Plating / Coating Nickel; Nickel
View Details
Automotive Terminals - 1-2141859-3 - TE Connectivity
Specs
Applications Motor or Generator
Plating / Coating Silver; Silver (Ag)
Thickness 0.0315 inch (0.8000 mm)
View Details