Kyocera Corporation Crystals, Oscillators, Resonators - Oscillators KC2016K32.7680C1GE00

Description
Win Source Part Number: 959872-KC2016K32.768 0C1GE00 Category: Crystals, Oscillators, Resonators>Oscillato rs Series: KC2016K Type: XO (Standard) Package: Tape & Reel Height - Seated (Max): 0.031" (0.80mm) Standard Package: 2,000 Mounting: SMD (SMT) Frequency: 32.768 MHz Function: Standby (Power Down) Output: CMOS Frequency Stability: ±50ppm Current - Supply (Max): 7mA Current - Supply (Disable) (Max): 5µA Voltage - Supply: 1.6V ~ 3.63V Package / Case: 4-SMD, No Lead Temperature Range - Operating: -40°C ~ 85°C Dimension: 0.079" L x 0.063" W (2.00mm x 1.60mm) Alternative Parts (Cross-Reference): ECS-3518-333-B-TR; ECS-1633-300-BN-TR; ECS-3518-320-B-TR; DSC1001DI1-033.3300; DSC1001DI1-033.3333T ; DSC1001DI1-033.3330T ; ECCN: EAR99 Fake Threat In the Open Market: 59 pct. MSL Level: 1 (Unlimited) Base Resonator: Crystal REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: KYOCERA AVX Other Names: 478-KC2016K32.7680C1 GE00-ND,1253-1571-1- ND,1253-1571-2-ND,12 53-1571-6-ND,478-KC2 016K32.7680C1GE00TR, 1253-1571-6,478-KC20 16K32.7680C1GE00CT,4 78-KC2016K32.7680C1G E00DKR,1253-1571-2,4 78-KC2016K32.7680C1G E00,1253-1571-1
Request a Quote Datasheet
Description
Win Source Part Number: 959872-KC2016K32.768 0C1GE00 Category: Crystals, Oscillators, Resonators>Oscillato rs Series: KC2016K Type: XO (Standard) Package: Tape & Reel Height - Seated (Max): 0.031" (0.80mm) Standard Package: 2,000 Mounting: SMD (SMT) Frequency: 32.768 MHz Function: Standby (Power Down) Output: CMOS Frequency Stability: ±50ppm Current - Supply (Max): 7mA Current - Supply (Disable) (Max): 5µA Voltage - Supply: 1.6V ~ 3.63V Package / Case: 4-SMD, No Lead Temperature Range - Operating: -40°C ~ 85°C Dimension: 0.079" L x 0.063" W (2.00mm x 1.60mm) Alternative Parts (Cross-Reference): ECS-3518-333-B-TR; ECS-1633-300-BN-TR; ECS-3518-320-B-TR; DSC1001DI1-033.3300; DSC1001DI1-033.3333T ; DSC1001DI1-033.3330T ; ECCN: EAR99 Fake Threat In the Open Market: 59 pct. MSL Level: 1 (Unlimited) Base Resonator: Crystal REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: KYOCERA AVX Other Names: 478-KC2016K32.7680C1 GE00-ND,1253-1571-1- ND,1253-1571-2-ND,12 53-1571-6-ND,478-KC2 016K32.7680C1GE00TR, 1253-1571-6,478-KC20 16K32.7680C1GE00CT,4 78-KC2016K32.7680C1G E00DKR,1253-1571-2,4 78-KC2016K32.7680C1G E00,1253-1571-1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals, Oscillators, Resonators - Oscillators - 959872-KC2016K32.7680C1GE00 - Win Source Electronics
Laguna Hills, CA, United States
Crystals, Oscillators, Resonators - Oscillators
959872-KC2016K32.7680C1GE00
Crystals, Oscillators, Resonators - Oscillators 959872-KC2016K32.7680C1GE00
Win Source Part Number: 959872-KC2016K32.768 0C1GE00 Category: Crystals, Oscillators, Resonators>Oscillato rs Series: KC2016K Type: XO (Standard) Package: Tape & Reel Height - Seated (Max): 0.031" (0.80mm) Standard Package: 2,000 Mounting: SMD (SMT) Frequency: 32.768 MHz Function: Standby (Power Down) Output: CMOS Frequency Stability: ±50ppm Current - Supply (Max): 7mA Current - Supply (Disable) (Max): 5µA Voltage - Supply: 1.6V ~ 3.63V Package / Case: 4-SMD, No Lead Temperature Range - Operating: -40°C ~ 85°C Dimension: 0.079" L x 0.063" W (2.00mm x 1.60mm) Alternative Parts (Cross-Reference): ECS-3518-333-B-TR; ECS-1633-300-BN-TR; ECS-3518-320-B-TR; DSC1001DI1-033.3300; DSC1001DI1-033.3333T ; DSC1001DI1-033.3330T ; ECCN: EAR99 Fake Threat In the Open Market: 59 pct. MSL Level: 1 (Unlimited) Base Resonator: Crystal REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: KYOCERA AVX Other Names: 478-KC2016K32.7680C1 GE00-ND,1253-1571-1- ND,1253-1571-2-ND,12 53-1571-6-ND,478-KC2 016K32.7680C1GE00TR, 1253-1571-6,478-KC20 16K32.7680C1GE00CT,4 78-KC2016K32.7680C1G E00DKR,1253-1571-2,4 78-KC2016K32.7680C1G E00,1253-1571-1

Win Source Part Number: 959872-KC2016K32.7680C1GE00
Category: Crystals, Oscillators, Resonators>Oscillators
Series: KC2016K
Type: XO (Standard)
Package: Tape & Reel
Height - Seated (Max): 0.031" (0.80mm)
Standard Package: 2,000
Mounting: SMD (SMT)
Frequency: 32.768 MHz
Function: Standby (Power Down)
Output: CMOS
Frequency Stability: ±50ppm
Current - Supply (Max): 7mA
Current - Supply (Disable) (Max): 5µA
Voltage - Supply: 1.6V ~ 3.63V
Package / Case: 4-SMD, No Lead
Temperature Range - Operating: -40°C ~ 85°C
Dimension: 0.079" L x 0.063" W (2.00mm x 1.60mm)
Alternative Parts (Cross-Reference): ECS-3518-333-B-TR; ECS-1633-300-BN-TR; ECS-3518-320-B-TR; DSC1001DI1-033.3300; DSC1001DI1-033.3333T; DSC1001DI1-033.3330T;
ECCN: EAR99
Fake Threat In the Open Market: 59 pct.
MSL Level: 1 (Unlimited)
Base Resonator: Crystal
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: KYOCERA AVX
Other Names: 478-KC2016K32.7680C1GE00-ND,1253-1571-1-ND,1253-1571-2-ND,1253-1571-6-ND,478-KC2016K32.7680C1GE00TR,1253-1571-6,478-KC2016K32.7680C1GE00CT,478-KC2016K32.7680C1GE00DKR,1253-1571-2,478-KC2016K32.7680C1GE00,1253-1571-1

Buy Now Datasheet
Oscillators - 478-KC2016K32.7680C1GE00CT-ND - DigiKey
Thief River Falls, MN, United States
32.768MHz XO (Standard) CMOS Oscillator 1.6V ~ 3.63V Standby (Power Down) 4-SMD, No Lead

32.768MHz XO (Standard) CMOS Oscillator 1.6V ~ 3.63V Standby (Power Down) 4-SMD, No Lead

Buy Now Datasheet
Oscillators - 478-KC2016K32.7680C1GE00TR-ND - DigiKey
Thief River Falls, MN, United States
32.768MHz XO (Standard) CMOS Oscillator 1.6V ~ 3.63V Standby (Power Down) 4-SMD, No Lead

32.768MHz XO (Standard) CMOS Oscillator 1.6V ~ 3.63V Standby (Power Down) 4-SMD, No Lead

Buy Now Datasheet
Oscillators - 478-KC2016K32.7680C1GE00DKR-ND - DigiKey
Thief River Falls, MN, United States
32.768MHz XO (Standard) CMOS Oscillator 1.6V ~ 3.63V Standby (Power Down) 4-SMD, No Lead

32.768MHz XO (Standard) CMOS Oscillator 1.6V ~ 3.63V Standby (Power Down) 4-SMD, No Lead

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey
Product Category Oscillators Oscillators
Product Number 959872-KC2016K32.7680C1GE00 478-KC2016K32.7680C1GE00CT-ND
Product Name Crystals, Oscillators, Resonators - Oscillators Oscillators
Oscillator Type XO; XO (Standard) XO
Package / Form Factor Surface Mount; 4-SMD, No Lead Surface Mount; 4-SMD, No Lead
Frequency 32.77 MHz
Frequency Stability 50 ppm 50 ppm
Unlock Full Specs
to access all available technical data