Kyocera Corporation SMD 20MHz 15pF 1.8V Clock and Timing IC KC2016K20.0000C1GE00

Description
Oscillator XO 20MHz ±50ppm 15pF CMOS 55% 1.8V/2.5V/3.3V 4-Pin SMD T/R Product overview: KC2016K20.0000C1GE00 from KYOCERA Corporation is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 20MHz, 15pF, 1.8V. Search-friendly keywords include clock generator, oscillator, timing, synchronization, SMD, 20MHz, 15pF, 1.8V, Clock and Timing IC, Oscillators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 172-KC2016K20.0000C1 GE00 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Oscillator XO 20MHz ±50ppm 15pF CMOS 55% 1.8V/2.5V/3.3V 4-Pin SMD T/R Product overview: KC2016K20.0000C1GE00 from KYOCERA Corporation is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 20MHz, 15pF, 1.8V. Search-friendly keywords include clock generator, oscillator, timing, synchronization, SMD, 20MHz, 15pF, 1.8V, Clock and Timing IC, Oscillators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 172-KC2016K20.0000C1 GE00 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 20MHz 15pF 1.8V Clock and Timing IC
172-KC2016K20.0000C1GE00
SMD 20MHz 15pF 1.8V Clock and Timing IC 172-KC2016K20.0000C1GE00
Oscillator XO 20MHz ±50ppm 15pF CMOS 55% 1.8V/2.5V/3.3V 4-Pin SMD T/R Product overview: KC2016K20.0000C1GE00 from KYOCERA Corporation is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 20MHz, 15pF, 1.8V. Search-friendly keywords include clock generator, oscillator, timing, synchronization, SMD, 20MHz, 15pF, 1.8V, Clock and Timing IC, Oscillators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 172-KC2016K20.0000C1 GE00 can be used for catalog matching and distributor lookup.

Oscillator XO 20MHz ±50ppm 15pF CMOS 55% 1.8V/2.5V/3.3V 4-Pin SMD T/R Product overview: KC2016K20.0000C1GE00 from KYOCERA Corporation is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 20MHz, 15pF, 1.8V. Search-friendly keywords include clock generator, oscillator, timing, synchronization, SMD, 20MHz, 15pF, 1.8V, Clock and Timing IC, Oscillators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 172-KC2016K20.0000C1GE00 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category IC Timers
Product Number 172-KC2016K20.0000C1GE00
Product Name SMD 20MHz 15pF 1.8V Clock and Timing IC
Package Type Tape and Reel
Unlock Full Specs
to access all available technical data

Similar Products

Programmable Timers and Oscillators - 1727-3322-ND - DigiKey
Specs
Package Type Surface Mount; SOIC; "16-SOIC (0.154"", 3.90mm Width)"
Supply Voltage 2 to 6 volts
Frequency 89 MHz
View Details
Specs
Bus Interface LVPECL
Package Type Strip
Supply Voltage 3.3 volts
View Details
Specs
Package Type Tape & Reel (TR)
Frequency 0.0328 MHz
Operating Temperature -40 C (-40 F)
View Details