Kyocera Corporation SMD 2.048MHz 15pF 1.8V Clock and Timing IC KC2016K2.04800C1GE00

Description
Oscillator XO 2.048MHz ±50ppm 15pF CMOS 55% 1.8V/2.5V/3.3V 4-Pin SMD T/R Product overview: KC2016K2.04800C1GE00 from KYOCERA Corporation is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.048MHz, 15pF, 1.8V. Search-friendly keywords include clock generator, oscillator, timing, synchronization, SMD, 2.048MHz, 15pF, 1.8V, Clock and Timing IC, Oscillators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 172-KC2016K2.04800C1 GE00 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Oscillator XO 2.048MHz ±50ppm 15pF CMOS 55% 1.8V/2.5V/3.3V 4-Pin SMD T/R Product overview: KC2016K2.04800C1GE00 from KYOCERA Corporation is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.048MHz, 15pF, 1.8V. Search-friendly keywords include clock generator, oscillator, timing, synchronization, SMD, 2.048MHz, 15pF, 1.8V, Clock and Timing IC, Oscillators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 172-KC2016K2.04800C1 GE00 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 2.048MHz 15pF 1.8V Clock and Timing IC
172-KC2016K2.04800C1GE00
SMD 2.048MHz 15pF 1.8V Clock and Timing IC 172-KC2016K2.04800C1GE00
Oscillator XO 2.048MHz ±50ppm 15pF CMOS 55% 1.8V/2.5V/3.3V 4-Pin SMD T/R Product overview: KC2016K2.04800C1GE00 from KYOCERA Corporation is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.048MHz, 15pF, 1.8V. Search-friendly keywords include clock generator, oscillator, timing, synchronization, SMD, 2.048MHz, 15pF, 1.8V, Clock and Timing IC, Oscillators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 172-KC2016K2.04800C1 GE00 can be used for catalog matching and distributor lookup.

Oscillator XO 2.048MHz ±50ppm 15pF CMOS 55% 1.8V/2.5V/3.3V 4-Pin SMD T/R Product overview: KC2016K2.04800C1GE00 from KYOCERA Corporation is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.048MHz, 15pF, 1.8V. Search-friendly keywords include clock generator, oscillator, timing, synchronization, SMD, 2.048MHz, 15pF, 1.8V, Clock and Timing IC, Oscillators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 172-KC2016K2.04800C1GE00 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category IC Timers
Product Number 172-KC2016K2.04800C1GE00
Product Name SMD 2.048MHz 15pF 1.8V Clock and Timing IC
Package Type Tape and Reel
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Operating Temperature -40 C (-40 F)
View Details
Specs
Bus Interface LVPECL
Package Type Strip
Supply Voltage 3.3 volts
View Details
I²C Real-Time Clock Module - RV-3028-C7 - Micro Crystal AG
Specs
Bus Interface CMOS; I2C
Package Type Surface Mount
Supply Voltage 1.1 to 5.5 volts
View Details
Programmable Timers and Oscillators - 1014-1173-ND - DigiKey
Specs
Package Type Through Hole; DIP; "20-DIP (0.300"", 7.62mm)"
Supply Voltage 2 to 12 volts
Frequency 2 MHz
View Details