Manufacturer: AVX Corp/Kyocera Corp
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1067161-KC2016B19.20
Contact Plating: Gold
Frequency: 19.2 MHz
Frequency Stability: 500000 ppm
Load Capacitance: 15 pF
Categories: OEM Parts(J-L)
Popularity: Low
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Mount: Surface Mount
RoHS: Compliant
Min Operating Temperature: -40 °C
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1067161-KC2016B19.2000C1GEHA |
| Product Name | OEM Parts - OEM Parts (J - L) - KC2016B19.2000C1GEHA |