Kyocera Corporation Ceramic Capacitors KAS21KR72A473KU

Description
CAP CER 0.047UF 100V X7R 0805
Request a Quote Datasheet
Description
CAP CER 0.047UF 100V X7R 0805
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-KAS21KR72A473KUDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KAS21KR72A473KUDKR-ND
Ceramic Capacitors 478-KAS21KR72A473KUDKR-ND
CAP CER 0.047UF 100V X7R 0805

CAP CER 0.047UF 100V X7R 0805

Buy Now Datasheet
Ceramic Capacitors - 478-KAS21KR72A473KUCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KAS21KR72A473KUCT-ND
Ceramic Capacitors 478-KAS21KR72A473KUCT-ND
CAP CER 0.047UF 100V X7R 0805

CAP CER 0.047UF 100V X7R 0805

Buy Now Datasheet
Ceramic Capacitors - 478-KAS21KR72A473KUTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KAS21KR72A473KUTR-ND
Ceramic Capacitors 478-KAS21KR72A473KUTR-ND
Ceramic Capacitor

Ceramic Capacitor

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 478-KAS21KR72A473KUDKR-ND 478-KAS21KR72A473KUCT-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications Automotive Automotive
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 0.0470 microF 0.0470 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C134U020EE2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC01000710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
7 suppliers
Ceramic Capacitors - 1608-0402J2500150FHTTR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 150 C (-67 to 302 F)
View Details
Power Entry Module, Plug, 2A; Connector Type Schurter - 16J2206 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details