Kyocera Corporation Ceramic Capacitors KAS15AR71H222KT

Description
CAP CER 2200PF 50V X7R 0603
Request a Quote Datasheet
Description
CAP CER 2200PF 50V X7R 0603
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-KAS15AR71H222KTDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KAS15AR71H222KTDKR-ND
Ceramic Capacitors 478-KAS15AR71H222KTDKR-ND
CAP CER 2200PF 50V X7R 0603

CAP CER 2200PF 50V X7R 0603

Buy Now Datasheet
Ceramic Capacitors - 478-KAS15AR71H222KTCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KAS15AR71H222KTCT-ND
Ceramic Capacitors 478-KAS15AR71H222KTCT-ND
CAP CER 2200PF 50V X7R 0603

CAP CER 2200PF 50V X7R 0603

Buy Now Datasheet
Ceramic Capacitors - 478-KAS15AR71H222KTTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KAS15AR71H222KTTR-ND
Ceramic Capacitors 478-KAS15AR71H222KTTR-ND
CAP CER 2200PF 50V X7R 0603

CAP CER 2200PF 50V X7R 0603

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 478-KAS15AR71H222KTDKR-ND 478-KAS15AR71H222KTCT-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications Automotive Automotive
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Line Filter, 10A, 250Ua, 250Vac; Current Rating Schurter - 10J3071 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
Ceramic Capacitor - Multilayer - M30G103J2-FTR - Richardson RFPD
Specs
Configuration / Form Factor Leaded Capacitor
Technology Multilayer
Electrostatic Capacitors Ceramic Composition
View Details
Power Electronic Capacitor - W3N(WAL series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
Ceramic Capacitors - 0603J0100680KCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers