Kyocera Corporation Ceramic Capacitors KAS15AR71H102KM

Description
CAP CER 1000PF 50V X7R 0603
Request a Quote Datasheet
Description
CAP CER 1000PF 50V X7R 0603
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-KAS15AR71H102KMDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KAS15AR71H102KMDKR-ND
Ceramic Capacitors 478-KAS15AR71H102KMDKR-ND
CAP CER 1000PF 50V X7R 0603

CAP CER 1000PF 50V X7R 0603

Buy Now Datasheet
Ceramic Capacitors - 478-KAS15AR71H102KMTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KAS15AR71H102KMTR-ND
Ceramic Capacitors 478-KAS15AR71H102KMTR-ND
Ceramic Capacitor

Ceramic Capacitor

Buy Now Datasheet
Ceramic Capacitors - 478-KAS15AR71H102KMCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KAS15AR71H102KMCT-ND
Ceramic Capacitors 478-KAS15AR71H102KMCT-ND
CAP CER 1000PF 50V X7R 0603

CAP CER 1000PF 50V X7R 0603

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 478-KAS15AR71H102KMDKR-ND 478-KAS15AR71H102KMTR-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications Automotive Automotive
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC03301518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.30E-5 microF
View Details
4 suppliers
Ceramic Capacitors - 1763-0603B683K6R3NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Power Entry Module, Plug, 10A; Connector Type Schurter - 84K0205 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminum Polymer - 227XMPL004MG19H - Cornell Dubilier
Specs
Configuration / Form Factor Chip Capacitor
Technology Multilayer
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
4 suppliers