Kyocera Corporation Ceramic Capacitors KAM32DCG3A101KU

Description
1210 1000 V NPO 100PF +-10%
Request a Quote Datasheet
Description
1210 1000 V NPO 100PF +-10%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-KAM32DCG3A101KUDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KAM32DCG3A101KUDKR-ND
Ceramic Capacitors 478-KAM32DCG3A101KUDKR-ND
1210 1000 V NPO 100PF +-10%

1210 1000 V NPO 100PF +-10%

Buy Now Datasheet
Ceramic Capacitors - 478-KAM32DCG3A101KUCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KAM32DCG3A101KUCT-ND
Ceramic Capacitors 478-KAM32DCG3A101KUCT-ND
1210 1000 V NPO 100PF +-10%

1210 1000 V NPO 100PF +-10%

Buy Now Datasheet
Ceramic Capacitors - 478-KAM32DCG3A101KUTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KAM32DCG3A101KUTR-ND
Ceramic Capacitors 478-KAM32DCG3A101KUTR-ND
1210 1000 V NPO 100PF +-10%

1210 1000 V NPO 100PF +-10%

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 478-KAM32DCG3A101KUDKR-ND 478-KAM32DCG3A101KUCT-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications High Voltage Capacitor; Automotive High Voltage Capacitor; Automotive
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-417-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 800000 microF
View Details
MIS Chip Capacitors - SC33303440 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.33E-4 microF
View Details
5 suppliers
Ceramic Capacitors - M39014/011339 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details
Aluminium Capacitors - 1701115 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details