Kyocera Corporation Ceramic Capacitors KAM32DCG2J101KU

Description
1210 1000 V NPO 100PF +-10%
Request a Quote Datasheet
Description
1210 1000 V NPO 100PF +-10%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-KAM32DCG2J101KUCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KAM32DCG2J101KUCT-ND
Ceramic Capacitors 478-KAM32DCG2J101KUCT-ND
1210 1000 V NPO 100PF +-10%

1210 1000 V NPO 100PF +-10%

Buy Now Datasheet
Ceramic Capacitors - 478-KAM32DCG2J101KUTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KAM32DCG2J101KUTR-ND
Ceramic Capacitors 478-KAM32DCG2J101KUTR-ND
1210 1000 V NPO 100PF +-10%

1210 1000 V NPO 100PF +-10%

Buy Now Datasheet
Ceramic Capacitors - 478-KAM32DCG2J101KUDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KAM32DCG2J101KUDKR-ND
Ceramic Capacitors 478-KAM32DCG2J101KUDKR-ND
1210 1000 V NPO 100PF +-10%

1210 1000 V NPO 100PF +-10%

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 478-KAM32DCG2J101KUCT-ND 478-KAM32DCG2J101KUDKR-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications High Voltage Capacitor; Automotive High Voltage Capacitor; Automotive
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C124U7R5AC2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Polypropylene film capacitor - W84(MMKP84 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Current; High Frequency; Lighting; Power Supply
View Details
MIS Chip Capacitors - SC99906068 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-3 microF
View Details
6 suppliers
Ceramic Capacitors - 1761-0504N221J101PW-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details