Kyocera Corporation Ceramic Capacitors KAM31GR71H684KU

Description
0.68µF ±10% 50V Ceramic Capacitor X7R 1206 (3216 Metric)
Request a Quote Datasheet
Description
0.68µF ±10% 50V Ceramic Capacitor X7R 1206 (3216 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-KAM31GR71H684KUTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KAM31GR71H684KUTR-ND
Ceramic Capacitors 478-KAM31GR71H684KUTR-ND
0.68µF ±10% 50V Ceramic Capacitor X7R 1206 (3216 Metric)

0.68µF ±10% 50V Ceramic Capacitor X7R 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-KAM31GR71H684KUCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KAM31GR71H684KUCT-ND
Ceramic Capacitors 478-KAM31GR71H684KUCT-ND
CAP CER 0.68UF 50V X7R 1206

CAP CER 0.68UF 50V X7R 1206

Buy Now Datasheet
Ceramic Capacitors - 478-KAM31GR71H684KUDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KAM31GR71H684KUDKR-ND
Ceramic Capacitors 478-KAM31GR71H684KUDKR-ND
CAP CER 0.68UF 50V X7R 1206

CAP CER 0.68UF 50V X7R 1206

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 478-KAM31GR71H684KUTR-ND 478-KAM31GR71H684KUDKR-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications Automotive Automotive
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 0.6800 microF 0.6800 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-698-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 1.00E6 microF
View Details
MIS Chip Capacitors - SC00120912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.20E-6 microF
View Details
5 suppliers
Aluminum Electrolytic - 101C554U025DG2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Film Capacitors - 1725649 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details