Kyocera Corporation Ceramic Capacitors KAM31GCG3A151KU

Description
1206 1000 V NPO 150PF +-10%
Request a Quote Datasheet
Description
1206 1000 V NPO 150PF +-10%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-KAM31GCG3A151KUTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KAM31GCG3A151KUTR-ND
Ceramic Capacitors 478-KAM31GCG3A151KUTR-ND
1206 1000 V NPO 150PF +-10%

1206 1000 V NPO 150PF +-10%

Buy Now Datasheet
Ceramic Capacitors - 478-KAM31GCG3A151KUCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KAM31GCG3A151KUCT-ND
Ceramic Capacitors 478-KAM31GCG3A151KUCT-ND
1206 1000 V NPO 150PF +-10%

1206 1000 V NPO 150PF +-10%

Buy Now Datasheet
Ceramic Capacitors - 478-KAM31GCG3A151KUDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KAM31GCG3A151KUDKR-ND
Ceramic Capacitors 478-KAM31GCG3A151KUDKR-ND
1206 1000 V NPO 150PF +-10%

1206 1000 V NPO 150PF +-10%

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 478-KAM31GCG3A151KUTR-ND 478-KAM31GCG3A151KUDKR-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications High Voltage Capacitor; Automotive High Voltage Capacitor; Automotive
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101183U050BC2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers
Ceramic Capacitors - 1608-1245-1-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1701154 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC10002430 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-4 microF
View Details
6 suppliers