Kyocera Corporation Ceramic Capacitors KAM31GCG2J680JU

Description
1206 630 V NPO 68PF +-5% AE
Request a Quote Datasheet
Description
1206 630 V NPO 68PF +-5% AE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-KAM31GCG2J680JUCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KAM31GCG2J680JUCT-ND
Ceramic Capacitors 478-KAM31GCG2J680JUCT-ND
1206 630 V NPO 68PF +-5% AE

1206 630 V NPO 68PF +-5% AE

Buy Now Datasheet
Ceramic Capacitors - 478-KAM31GCG2J680JUDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KAM31GCG2J680JUDKR-ND
Ceramic Capacitors 478-KAM31GCG2J680JUDKR-ND
1206 630 V NPO 68PF +-5% AE

1206 630 V NPO 68PF +-5% AE

Buy Now Datasheet
Ceramic Capacitors - 478-KAM31GCG2J680JUTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KAM31GCG2J680JUTR-ND
Ceramic Capacitors 478-KAM31GCG2J680JUTR-ND
1206 630 V NPO 68PF +-5% AE

1206 630 V NPO 68PF +-5% AE

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 478-KAM31GCG2J680JUCT-ND 478-KAM31GCG2J680JUDKR-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications High Voltage Capacitor; Automotive High Voltage Capacitor; Automotive
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Leaded Capacitor
View Details
Ceramic Capacitors - 0603J0100470GCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-430-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 680000 microF
View Details
Ceramic Capacitors - CK05BX152K-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details