Kyocera Corporation Ceramic Capacitors KAM31GCG2J561JU

Description
1206 630 V NPO 560PF +-5% A
Request a Quote Datasheet
Description
1206 630 V NPO 560PF +-5% A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-KAM31GCG2J561JUCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KAM31GCG2J561JUCT-ND
Ceramic Capacitors 478-KAM31GCG2J561JUCT-ND
1206 630 V NPO 560PF +-5% A

1206 630 V NPO 560PF +-5% A

Buy Now Datasheet
Ceramic Capacitors - 478-KAM31GCG2J561JUTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KAM31GCG2J561JUTR-ND
Ceramic Capacitors 478-KAM31GCG2J561JUTR-ND
1206 630 V NPO 560PF +-5% A

1206 630 V NPO 560PF +-5% A

Buy Now Datasheet
Ceramic Capacitors - 478-KAM31GCG2J561JUDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KAM31GCG2J561JUDKR-ND
Ceramic Capacitors 478-KAM31GCG2J561JUDKR-ND
1206 630 V NPO 560PF +-5% A

1206 630 V NPO 560PF +-5% A

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 478-KAM31GCG2J561JUCT-ND 478-KAM31GCG2J561JUDKR-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications High Voltage Capacitor; Automotive High Voltage Capacitor; Automotive
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-431-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 900000 microF
View Details
MIS Chip Capacitors - SC00080912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.00E-7 microF
View Details
6 suppliers
Power Electronic Capacitor - W3N(WAL series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
Aluminum Polymer - 106XMPL016MG19 - Cornell Dubilier
Specs
Configuration / Form Factor Chip Capacitor
Technology Multilayer
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
5 suppliers