Kyocera Corporation Ceramic Capacitors KAM31GCG2J332KU

Description
1206 630 V NPO 3300PF +-10%
Request a Quote Datasheet
Description
1206 630 V NPO 3300PF +-10%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-KAM31GCG2J332KUCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KAM31GCG2J332KUCT-ND
Ceramic Capacitors 478-KAM31GCG2J332KUCT-ND
1206 630 V NPO 3300PF +-10%

1206 630 V NPO 3300PF +-10%

Buy Now Datasheet
Ceramic Capacitors - 478-KAM31GCG2J332KUDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KAM31GCG2J332KUDKR-ND
Ceramic Capacitors 478-KAM31GCG2J332KUDKR-ND
1206 630 V NPO 3300PF +-10%

1206 630 V NPO 3300PF +-10%

Buy Now Datasheet
Ceramic Capacitors - 478-KAM31GCG2J332KUTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KAM31GCG2J332KUTR-ND
Ceramic Capacitors 478-KAM31GCG2J332KUTR-ND
1206 630 V NPO 3300PF +-10%

1206 630 V NPO 3300PF +-10%

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 478-KAM31GCG2J332KUCT-ND 478-KAM31GCG2J332KUDKR-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications High Voltage Capacitor; Automotive High Voltage Capacitor; Automotive
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701062 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic - 101C473U030AE2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers
MIS Chip Capacitors - SC00680912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-6 microF
View Details
6 suppliers
Ceramic Capacitors - 1763-1171-6-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details