Kyocera Corporation Ceramic Capacitors KAM31BCG2H100KT

Description
1206 500 V NPO 10PF +-5% AE
Request a Quote Datasheet
Description
1206 500 V NPO 10PF +-5% AE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-KAM31BCG2H100KTDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KAM31BCG2H100KTDKR-ND
Ceramic Capacitors 478-KAM31BCG2H100KTDKR-ND
1206 500 V NPO 10PF +-5% AE

1206 500 V NPO 10PF +-5% AE

Buy Now Datasheet
Ceramic Capacitors - 478-KAM31BCG2H100KTTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KAM31BCG2H100KTTR-ND
Ceramic Capacitors 478-KAM31BCG2H100KTTR-ND
1206 500 V NPO 10PF +-5% AE

1206 500 V NPO 10PF +-5% AE

Buy Now Datasheet
Ceramic Capacitors - 478-KAM31BCG2H100KTCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KAM31BCG2H100KTCT-ND
Ceramic Capacitors 478-KAM31BCG2H100KTCT-ND
1206 500 V NPO 10PF +-5% AE

1206 500 V NPO 10PF +-5% AE

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 478-KAM31BCG2H100KTDKR-ND 478-KAM31BCG2H100KTTR-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications Automotive Automotive
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Prismatic Supercapacitor - SCPB - SCHURTER Inc
Specs
Configuration / Form Factor Chip Capacitor
Technology Ultracapacitor
Applications High Current
View Details
Aluminum Electrolytic Capacitors - 338-2685-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Applications General Purpose
Features Polarized
View Details
2 suppliers
High Voltage Ceramic Capacitors - Wc2 type - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, consumer electronics and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Ceramic Capacitors - 0603J0104P70BCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details