Kyocera Corporation Ceramic Capacitors KAM31BCG2D471KT

Description
CAP CER 470PF 200V NP0 1206
Request a Quote Datasheet
Description
CAP CER 470PF 200V NP0 1206
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-KAM31BCG2D471KTDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KAM31BCG2D471KTDKR-ND
Ceramic Capacitors 478-KAM31BCG2D471KTDKR-ND
CAP CER 470PF 200V NP0 1206

CAP CER 470PF 200V NP0 1206

Buy Now Datasheet
Ceramic Capacitors - 478-KAM31BCG2D471KTTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KAM31BCG2D471KTTR-ND
Ceramic Capacitors 478-KAM31BCG2D471KTTR-ND
470pF ±10% 200V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)

470pF ±10% 200V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-KAM31BCG2D471KTCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KAM31BCG2D471KTCT-ND
Ceramic Capacitors 478-KAM31BCG2D471KTCT-ND
CAP CER 470PF 200V NP0 1206

CAP CER 470PF 200V NP0 1206

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 478-KAM31BCG2D471KTDKR-ND 478-KAM31BCG2D471KTTR-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications Automotive Automotive
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-408-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 470000 microF
View Details
MIS Chip Capacitors - SC06801518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-5 microF
View Details
7 suppliers
Aluminum Electrolytic - 101C374U016CF2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
5 suppliers
Aluminium Capacitors - 1085046 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details