Kyocera Corporation Ceramic Capacitors KAM21BCG2A102KT

Description
CAP CER 1000PF 100V NP0 0805
Request a Quote Datasheet
Description
CAP CER 1000PF 100V NP0 0805
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-KAM21BCG2A102KTDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KAM21BCG2A102KTDKR-ND
Ceramic Capacitors 478-KAM21BCG2A102KTDKR-ND
CAP CER 1000PF 100V NP0 0805

CAP CER 1000PF 100V NP0 0805

Buy Now Datasheet
Ceramic Capacitors - 478-KAM21BCG2A102KTCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KAM21BCG2A102KTCT-ND
Ceramic Capacitors 478-KAM21BCG2A102KTCT-ND
CAP CER 1000PF 100V NP0 0805

CAP CER 1000PF 100V NP0 0805

Buy Now Datasheet
Ceramic Capacitors - 478-KAM21BCG2A102KTTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KAM21BCG2A102KTTR-ND
Ceramic Capacitors 478-KAM21BCG2A102KTTR-ND
1000pF ±10% 100V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

1000pF ±10% 100V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 478-KAM21BCG2A102KTDKR-ND 478-KAM21BCG2A102KTCT-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications Automotive Automotive
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 105SML050MD4 - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
2 suppliers
Aluminium Capacitors - 1701275 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC00820710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Fixed capacitors/ AC safety ceramic capacitor - SMD Y1 capacitor - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details