Kyocera Corporation Ceramic Capacitors KAM15AR71E562KT

Description
5600pF ±10% 25V Ceramic Capacitor X7R 0603 (1608 Metric)
Request a Quote Datasheet
Description
5600pF ±10% 25V Ceramic Capacitor X7R 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-KAM15AR71E562KTTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KAM15AR71E562KTTR-ND
Ceramic Capacitors 478-KAM15AR71E562KTTR-ND
5600pF ±10% 25V Ceramic Capacitor X7R 0603 (1608 Metric)

5600pF ±10% 25V Ceramic Capacitor X7R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-KAM15AR71E562KTDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KAM15AR71E562KTDKR-ND
Ceramic Capacitors 478-KAM15AR71E562KTDKR-ND
CAP CER 5600PF 25V X7R 0603

CAP CER 5600PF 25V X7R 0603

Buy Now Datasheet
Ceramic Capacitors - 478-KAM15AR71E562KTCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KAM15AR71E562KTCT-ND
Ceramic Capacitors 478-KAM15AR71E562KTCT-ND
CAP CER 5600PF 25V X7R 0603

CAP CER 5600PF 25V X7R 0603

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 478-KAM15AR71E562KTTR-ND 478-KAM15AR71E562KTDKR-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications Automotive Automotive
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1085046 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitors - M30R224K5-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Ceramic Capacitors - 1608-050523000151FQTAF9LMTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC01000912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers