Kyocera Corporation Ceramic Capacitors KAM15AR71A225KT

Description
0603 X7R 2.2UF10% 10V AEC-Q200
Request a Quote Datasheet
Description
0603 X7R 2.2UF10% 10V AEC-Q200
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-KAM15AR71A225KTTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KAM15AR71A225KTTR-ND
Ceramic Capacitors 478-KAM15AR71A225KTTR-ND
0603 X7R 2.2UF10% 10V AEC-Q200

0603 X7R 2.2UF10% 10V AEC-Q200

Buy Now Datasheet
Ceramic Capacitors - 478-KAM15AR71A225KTDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KAM15AR71A225KTDKR-ND
Ceramic Capacitors 478-KAM15AR71A225KTDKR-ND
0603 X7R 2.2UF10% 10V AEC-Q200

0603 X7R 2.2UF10% 10V AEC-Q200

Buy Now Datasheet
Ceramic Capacitors - 478-KAM15AR71A225KTCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KAM15AR71A225KTCT-ND
Ceramic Capacitors 478-KAM15AR71A225KTCT-ND
0603 X7R 2.2UF10% 10V AEC-Q200

0603 X7R 2.2UF10% 10V AEC-Q200

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 478-KAM15AR71A225KTTR-ND 478-KAM15AR71A225KTDKR-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications Automotive Automotive
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 2.2 microF 2.2 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Standard, 1A, 250Vac; Current Rating Schurter - 24C7791 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0470 microF
View Details
MIS Chip Capacitors - SC01001518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Ceramic Capacitors - M15G330K2-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Aluminium Capacitors - 1701234 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details