Kyocera Corporation Ceramic Capacitors KAM15AR70E225KT

Description
0603 X7R 2.2UF +-10% 2.5V
Request a Quote Datasheet
Description
0603 X7R 2.2UF +-10% 2.5V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-KAM15AR70E225KTCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KAM15AR70E225KTCT-ND
Ceramic Capacitors 478-KAM15AR70E225KTCT-ND
0603 X7R 2.2UF +-10% 2.5V

0603 X7R 2.2UF +-10% 2.5V

Buy Now Datasheet
Ceramic Capacitors - 478-KAM15AR70E225KTDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KAM15AR70E225KTDKR-ND
Ceramic Capacitors 478-KAM15AR70E225KTDKR-ND
0603 X7R 2.2UF +-10% 2.5V

0603 X7R 2.2UF +-10% 2.5V

Buy Now Datasheet
Ceramic Capacitors - 478-KAM15AR70E225KTTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KAM15AR70E225KTTR-ND
Ceramic Capacitors 478-KAM15AR70E225KTTR-ND
0603 X7R 2.2UF +-10% 2.5V

0603 X7R 2.2UF +-10% 2.5V

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 478-KAM15AR70E225KTCT-ND 478-KAM15AR70E225KTDKR-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications Automotive Automotive
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 2.2 microF 2.2 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 6A; Connector Type Schurter - 16J2216 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
MIS Chip Capacitors - SC00680912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-6 microF
View Details
6 suppliers
Aluminum Electrolytic - 101C424U020DF2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminium Capacitors - 1701230 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details