Kyocera Corporation Ceramic Capacitors KAM15ACG2A220JT

Description
22pF ±5% 100V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
Request a Quote Datasheet
Description
22pF ±5% 100V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-KAM15ACG2A220JTCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KAM15ACG2A220JTCT-ND
Ceramic Capacitors 478-KAM15ACG2A220JTCT-ND
22pF ±5% 100V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

22pF ±5% 100V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-KAM15ACG2A220JTTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KAM15ACG2A220JTTR-ND
Ceramic Capacitors 478-KAM15ACG2A220JTTR-ND
22pF ±5% 100V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

22pF ±5% 100V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-KAM15ACG2A220JTDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KAM15ACG2A220JTDKR-ND
Ceramic Capacitors 478-KAM15ACG2A220JTDKR-ND
22pF ±5% 100V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

22pF ±5% 100V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 478-KAM15ACG2A220JTCT-ND 478-KAM15ACG2A220JTDKR-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications Automotive Automotive
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Prismatic Supercapacitor - SCPB - SCHURTER Inc
Specs
Configuration / Form Factor Chip Capacitor
Technology Ultracapacitor
Applications High Current
View Details
MIS Chip Capacitors - SC02201518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.20E-5 microF
View Details
7 suppliers
Aluminum Electrolytic Capacitor - 101C562U150DJ2B - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 5600 microF
View Details
3 suppliers
Aluminium Capacitors - 1701244 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details