Kyocera Corporation Ceramic Capacitors KAM05FR71H104KH

Description
0402 50 V X7R 100NF +-10% A
Request a Quote Datasheet
Description
0402 50 V X7R 100NF +-10% A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-KAM05FR71H104KHTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KAM05FR71H104KHTR-ND
Ceramic Capacitors 478-KAM05FR71H104KHTR-ND
0402 50 V X7R 100NF +-10% A

0402 50 V X7R 100NF +-10% A

Buy Now Datasheet
Ceramic Capacitors - 478-KAM05FR71H104KHDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KAM05FR71H104KHDKR-ND
Ceramic Capacitors 478-KAM05FR71H104KHDKR-ND
0402 50 V X7R 100NF +-10% A

0402 50 V X7R 100NF +-10% A

Buy Now Datasheet
Ceramic Capacitors - 478-KAM05FR71H104KHCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KAM05FR71H104KHCT-ND
Ceramic Capacitors 478-KAM05FR71H104KHCT-ND
0402 50 V X7R 100NF +-10% A

0402 50 V X7R 100NF +-10% A

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 478-KAM05FR71H104KHTR-ND 478-KAM05FR71H104KHDKR-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications Automotive Automotive
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - M40R225M5-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Threaded Hole Type DC-Link Capacitor - WLS series - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications Frequency inverter servos, inverter welding machines and more.
Capacitance Range 1 to 250 microF
WVDC 500 to 2000 volts
View Details
Ceramic Capacitors - 1608-05052500P200HQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC00821518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers