Kyocera Corporation Ceramic Capacitors KAM05FR71E224KH

Description
0402 25 V X7R 220NF +-10% A
Request a Quote Datasheet
Description
0402 25 V X7R 220NF +-10% A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-KAM05FR71E224KHDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KAM05FR71E224KHDKR-ND
Ceramic Capacitors 478-KAM05FR71E224KHDKR-ND
0402 25 V X7R 220NF +-10% A

0402 25 V X7R 220NF +-10% A

Buy Now Datasheet
Ceramic Capacitors - 478-KAM05FR71E224KHTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KAM05FR71E224KHTR-ND
Ceramic Capacitors 478-KAM05FR71E224KHTR-ND
0402 25 V X7R 220NF +-10% A

0402 25 V X7R 220NF +-10% A

Buy Now Datasheet
Ceramic Capacitors - 478-KAM05FR71E224KHCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KAM05FR71E224KHCT-ND
Ceramic Capacitors 478-KAM05FR71E224KHCT-ND
0402 25 V X7R 220NF +-10% A

0402 25 V X7R 220NF +-10% A

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 478-KAM05FR71E224KHDKR-ND 478-KAM05FR71E224KHTR-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications Automotive Automotive
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-427-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 400000 microF
View Details
Ceramic Capacitors - CK06BX472K - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details
Safety Ceramic Capacitors - WYE(X1Y2) series - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, and consumer electronics and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Ceramic Capacitors - 1608-05052500P700HQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details