Kyocera Corporation Ceramic Capacitors KAM05CT70G475KH

Description
0402 X7T 4.7UF +-10% 4V
Request a Quote Datasheet
Description
0402 X7T 4.7UF +-10% 4V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-KAM05CT70G475KHDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KAM05CT70G475KHDKR-ND
Ceramic Capacitors 478-KAM05CT70G475KHDKR-ND
0402 X7T 4.7UF +-10% 4V

0402 X7T 4.7UF +-10% 4V

Buy Now Datasheet
Ceramic Capacitors - 478-KAM05CT70G475KHCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KAM05CT70G475KHCT-ND
Ceramic Capacitors 478-KAM05CT70G475KHCT-ND
0402 X7T 4.7UF +-10% 4V

0402 X7T 4.7UF +-10% 4V

Buy Now Datasheet
Ceramic Capacitors - 478-KAM05CT70G475KHTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KAM05CT70G475KHTR-ND
Ceramic Capacitors 478-KAM05CT70G475KHTR-ND
0402 X7T 4.7UF +-10% 4V

0402 X7T 4.7UF +-10% 4V

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 478-KAM05CT70G475KHDKR-ND 478-KAM05CT70G475KHCT-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications Automotive Automotive
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 4.7 microF 4.7 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101412T200DF2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
MIS Chip Capacitors - SC03301518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.30E-5 microF
View Details
4 suppliers
Polypropylene film capacitor - W30(CBB20T series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Ceramic Capacitors - 1763-0402W104K160NTCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 85 C (-67 to 185 F)
Electrostatic Capacitors Ceramic Composition
View Details
2 suppliers