Kyocera Corporation Ceramic Capacitors KAM05AR70E474KH

Description
0402 X7R 0.47UF +-10% 2.5V
Request a Quote Datasheet
Description
0402 X7R 0.47UF +-10% 2.5V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-KAM05AR70E474KHDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KAM05AR70E474KHDKR-ND
Ceramic Capacitors 478-KAM05AR70E474KHDKR-ND
0402 X7R 0.47UF +-10% 2.5V

0402 X7R 0.47UF +-10% 2.5V

Buy Now Datasheet
Ceramic Capacitors - 478-KAM05AR70E474KHTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KAM05AR70E474KHTR-ND
Ceramic Capacitors 478-KAM05AR70E474KHTR-ND
0402 X7R 0.47UF +-10% 2.5V

0402 X7R 0.47UF +-10% 2.5V

Buy Now Datasheet
Ceramic Capacitors - 478-KAM05AR70E474KHCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KAM05AR70E474KHCT-ND
Ceramic Capacitors 478-KAM05AR70E474KHCT-ND
0402 X7R 0.47UF +-10% 2.5V

0402 X7R 0.47UF +-10% 2.5V

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 478-KAM05AR70E474KHDKR-ND 478-KAM05AR70E474KHTR-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications Automotive Automotive
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 0.4700 microF 0.4700 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 380LX103M035J042-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Applications General Purpose
Features Polarized
View Details
2 suppliers
Metallized Polypropylene Film Capacitor(Box-Type) - W38(MKP25 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Frequency; Lighting; Power Supply; Electric vehicles (OBC), plug-in battery chargers (OBC), power supplies, home appliances, consumer electronics, PFC circuits, charging stations
View Details
Silicon Capacitors - 863-1821-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Operating Temperature -65 to 200 C (-85 to 392 F)
Capacitance Tolerance 20 (+/- %)
Packing Method Bulk
View Details
2 suppliers
Power Entry Module, Plug, 1A; Connector Type Schurter - 16J2201 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details