Kyocera Corporation Ceramic Capacitors KAM05AR70E105KH

Description
0402 X7R 1UF +-10% 2.5V
Request a Quote Datasheet
Description
0402 X7R 1UF +-10% 2.5V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-KAM05AR70E105KHCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KAM05AR70E105KHCT-ND
Ceramic Capacitors 478-KAM05AR70E105KHCT-ND
0402 X7R 1UF +-10% 2.5V

0402 X7R 1UF +-10% 2.5V

Buy Now Datasheet
Ceramic Capacitors - 478-KAM05AR70E105KHDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KAM05AR70E105KHDKR-ND
Ceramic Capacitors 478-KAM05AR70E105KHDKR-ND
0402 X7R 1UF +-10% 2.5V

0402 X7R 1UF +-10% 2.5V

Buy Now Datasheet
Ceramic Capacitors - 478-KAM05AR70E105KHTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KAM05AR70E105KHTR-ND
Ceramic Capacitors 478-KAM05AR70E105KHTR-ND
0402 X7R 1UF +-10% 2.5V

0402 X7R 1UF +-10% 2.5V

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 478-KAM05AR70E105KHCT-ND 478-KAM05AR70E105KHDKR-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications Automotive Automotive
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 1 microF 1 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - M39014/021354 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details
MIS Chip Capacitors - SC01501518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Power Electronic Capacitor - W3D(WLS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
Ceramic Capacitors - 1608-0603F0160180JCTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details