Kyocera Corporation Ceramic Capacitors KAM03CT70E105KH

Description
0201 X7T 1UF +-10% 2.5V
Request a Quote Datasheet
Description
0201 X7T 1UF +-10% 2.5V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-KAM03CT70E105KHCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KAM03CT70E105KHCT-ND
Ceramic Capacitors 478-KAM03CT70E105KHCT-ND
0201 X7T 1UF +-10% 2.5V

0201 X7T 1UF +-10% 2.5V

Buy Now Datasheet
Ceramic Capacitors - 478-KAM03CT70E105KHTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KAM03CT70E105KHTR-ND
Ceramic Capacitors 478-KAM03CT70E105KHTR-ND
0201 X7T 1UF +-10% 2.5V

0201 X7T 1UF +-10% 2.5V

Buy Now Datasheet
Ceramic Capacitors - 478-KAM03CT70E105KHDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KAM03CT70E105KHDKR-ND
Ceramic Capacitors 478-KAM03CT70E105KHDKR-ND
0201 X7T 1UF +-10% 2.5V

0201 X7T 1UF +-10% 2.5V

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 478-KAM03CT70E105KHCT-ND 478-KAM03CT70E105KHDKR-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications Automotive Automotive
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 1 microF 1 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Polymer - 108UVR004MGE - Cornell Dubilier
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC01000912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Box-Type Metallized Polyester Film Capacitor - W24(CL23B series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Consumer electronics, PFC circuits, small charging power supplies, TV power supplies, and more.
View Details
Ceramic Capacitors - 0603J0100180JCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details