Kyocera Corporation Ceramic Capacitors KAF42BR73D561KY

Description
1808 2000 V X7R 560PF +-10%
Request a Quote Datasheet
Description
1808 2000 V X7R 560PF +-10%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-KAF42BR73D561KYTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KAF42BR73D561KYTR-ND
Ceramic Capacitors 478-KAF42BR73D561KYTR-ND
1808 2000 V X7R 560PF +-10%

1808 2000 V X7R 560PF +-10%

Buy Now Datasheet
Ceramic Capacitors - 478-KAF42BR73D561KYCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KAF42BR73D561KYCT-ND
Ceramic Capacitors 478-KAF42BR73D561KYCT-ND
1808 2000 V X7R 560PF +-10%

1808 2000 V X7R 560PF +-10%

Buy Now Datasheet
Ceramic Capacitors - 478-KAF42BR73D561KYDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KAF42BR73D561KYDKR-ND
Ceramic Capacitors 478-KAF42BR73D561KYDKR-ND
1808 2000 V X7R 560PF +-10%

1808 2000 V X7R 560PF +-10%

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 478-KAF42BR73D561KYTR-ND 478-KAF42BR73D561KYDKR-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications High Voltage Capacitor; Automotive High Voltage Capacitor; Automotive
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-380LX101M350H022 - New Yorker Electronics Co., Inc.
Specs
Capacitance Type Fixed
Operating Temperature 85 C (185 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
3 suppliers
MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
7 suppliers
Ceramic Capacitors - 0603J0100270JCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
3 suppliers
Film Capacitors - 1725657 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details