Kyocera Corporation Ceramic Capacitors KAF42BR73A561KY

Description
1808 2000 V X7R 560PF +-10%
Request a Quote Datasheet
Description
1808 2000 V X7R 560PF +-10%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-KAF42BR73A561KYDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KAF42BR73A561KYDKR-ND
Ceramic Capacitors 478-KAF42BR73A561KYDKR-ND
1808 2000 V X7R 560PF +-10%

1808 2000 V X7R 560PF +-10%

Buy Now Datasheet
Ceramic Capacitors - 478-KAF42BR73A561KYCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KAF42BR73A561KYCT-ND
Ceramic Capacitors 478-KAF42BR73A561KYCT-ND
1808 2000 V X7R 560PF +-10%

1808 2000 V X7R 560PF +-10%

Buy Now Datasheet
Ceramic Capacitors - 478-KAF42BR73A561KYTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KAF42BR73A561KYTR-ND
Ceramic Capacitors 478-KAF42BR73A561KYTR-ND
1808 2000 V X7R 560PF +-10%

1808 2000 V X7R 560PF +-10%

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 478-KAF42BR73A561KYDKR-ND 478-KAF42BR73A561KYCT-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications High Voltage Capacitor; Automotive High Voltage Capacitor; Automotive
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-431-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 900000 microF
View Details
Aluminum Polymer - 336XMPL6R3MG19 - Cornell Dubilier
Specs
Configuration / Form Factor Chip Capacitor
Technology Multilayer
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
2 suppliers
High Voltage Ceramic Capacitors - Wc2 type - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, consumer electronics and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Ceramic Capacitors - 1608-111122K02P00HQTAF9LMCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Voltage Capacitor; High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details