Kyocera Corporation Ceramic Capacitors KAE31GR72A474KU28

Description
0.47µF ±10% 100V Ceramic Capacitor X7R 1206 (3216 Metric)
Request a Quote Datasheet
Description
0.47µF ±10% 100V Ceramic Capacitor X7R 1206 (3216 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-KAE31GR72A474KU28DKR-ND - DigiKey
Thief River Falls, MN, United States
0.47µF ±10% 100V Ceramic Capacitor X7R 1206 (3216 Metric)

0.47µF ±10% 100V Ceramic Capacitor X7R 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-KAE31GR72A474KU28CT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KAE31GR72A474KU28CT-ND
Ceramic Capacitors 478-KAE31GR72A474KU28CT-ND
0.47µF ±10% 100V Ceramic Capacitor X7R 1206 (3216 Metric)

0.47µF ±10% 100V Ceramic Capacitor X7R 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-KAE31GR72A474KU28TR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KAE31GR72A474KU28TR-ND
Ceramic Capacitors 478-KAE31GR72A474KU28TR-ND
0.47µF ±10% 100V Ceramic Capacitor X7R 1206 (3216 Metric)

0.47µF ±10% 100V Ceramic Capacitor X7R 1206 (3216 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 478-KAE31GR72A474KU28DKR-ND 478-KAE31GR72A474KU28CT-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications Automotive Automotive
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 0.4700 microF 0.4700 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 336SVL010MDW - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
3 suppliers
MIS Chip Capacitors - SC00680912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-6 microF
View Details
6 suppliers
Ceramic Capacitors - 1761-0504N221G500PTTR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Film Capacitors - 1725603 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details