Kyocera Corporation Ceramic Capacitors KAE15AR72A682KT18

Description
6800pF ±10% 100V Ceramic Capacitor X7R 0603 (1608 Metric)
Request a Quote Datasheet
Description
6800pF ±10% 100V Ceramic Capacitor X7R 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-KAE15AR72A682KT18DKR-ND - DigiKey
Thief River Falls, MN, United States
6800pF ±10% 100V Ceramic Capacitor X7R 0603 (1608 Metric)

6800pF ±10% 100V Ceramic Capacitor X7R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-KAE15AR72A682KT18CT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KAE15AR72A682KT18CT-ND
Ceramic Capacitors 478-KAE15AR72A682KT18CT-ND
6800pF ±10% 100V Ceramic Capacitor X7R 0603 (1608 Metric)

6800pF ±10% 100V Ceramic Capacitor X7R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-KAE15AR72A682KT18TR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KAE15AR72A682KT18TR-ND
Ceramic Capacitors 478-KAE15AR72A682KT18TR-ND
6800pF ±10% 100V Ceramic Capacitor X7R 0603 (1608 Metric)

6800pF ±10% 100V Ceramic Capacitor X7R 0603 (1608 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 478-KAE15AR72A682KT18DKR-ND 478-KAE15AR72A682KT18CT-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications Automotive Automotive
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Polymer - 107UVG020MFBJ - Cornell Dubilier
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
3 suppliers
MIS Chip Capacitors - SC00820710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Ceramic Capacitors - 0603J0100390JCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Film Capacitors - 1725589 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details