AVX Corporation Ceramic Capacitor 110Pf 5000V, C0G, 5%, Ribbon; Capacitance Kyocera Avx HQLEKA111JAM

Description
CERAMIC CAPACITOR 110PF 5000V, C0G, 5%, RIBBON; Capacitance:110pF; Voltage(DC):5kV; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Capacitor Case / Package:SMD; Product Range:HQ Series; Qualification:- RoHS Compliant: Yes
Description
CERAMIC CAPACITOR 110PF 5000V, C0G, 5%, RIBBON; Capacitance:110pF; Voltage(DC):5kV; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Capacitor Case / Package:SMD; Product Range:HQ Series; Qualification:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitor 110Pf 5000V, C0G, 5%, Ribbon; Capacitance Kyocera Avx - 53M1058 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 110Pf 5000V, C0G, 5%, Ribbon; Capacitance Kyocera Avx
53M1058
Ceramic Capacitor 110Pf 5000V, C0G, 5%, Ribbon; Capacitance Kyocera Avx 53M1058
CERAMIC CAPACITOR 110PF 5000V, C0G, 5%, RIBBON; Capacitance:110pF; Voltage(DC):5kV; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Capacitor Case / Package:SMD; Product Range:HQ Series; Qualification:- RoHS Compliant: Yes

CERAMIC CAPACITOR 110PF 5000V, C0G, 5%, RIBBON; Capacitance:110pF; Voltage(DC):5kV; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Capacitor Case / Package:SMD; Product Range:HQ Series; Qualification:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 53M1058
Product Name Ceramic Capacitor 110Pf 5000V, C0G, 5%, Ribbon; Capacitance Kyocera Avx
Capacitance Type Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Power Electronic Capacitor - W3P(WLG series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Automotive; Power Supply
View Details
Power Entry Module, Plug, 6A; Current Rating Schurter - 92F7983 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0680 microF
View Details
Aluminium Capacitors - 1085434 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic Capacitors - 2002-101123U100DF2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers