Kyocera Corporation Ceramic Capacitors HQCEMM2R0BAH6A

Description
2pF ±0.1pF 7200V (7.2kV) Ceramic Capacitor P90 3838 (9797 Metric)
Request a Quote Datasheet
Description
2pF ±0.1pF 7200V (7.2kV) Ceramic Capacitor P90 3838 (9797 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-6733-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-6733-ND
Ceramic Capacitors 478-6733-ND
2pF ±0.1pF 7200V (7.2kV) Ceramic Capacitor P90 3838 (9797 Metric)

2pF ±0.1pF 7200V (7.2kV) Ceramic Capacitor P90 3838 (9797 Metric)

Buy Now Datasheet
Capacitors - Ceramic Capacitors - HQCEMM2R0BAH6A - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
HQCEMM2R0BAH6A
Capacitors - Ceramic Capacitors HQCEMM2R0BAH6A
CAP CER 2PF 7.2KV P90 3838

CAP CER 2PF 7.2KV P90 3838

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors
Product Number 478-6733-ND HQCEMM2R0BAH6A
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors
Configuration / Form Factor Chip Capacitor
Applications High Voltage Capacitor; High Frequency; RF / Microwave High Frequency; RF, Microwave, High Frequency
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
WVDC 7200 volts 7200 volts
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1608-1210Y6300121KXRTR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications High Voltage Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC01001518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Aluminium Capacitors - 1701027 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-434-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 300000 microF
View Details