Kyocera Corporation Ceramic Capacitors HQCEAM122GAH6A

Description
1200pF ±2% 1000V (1kV) Ceramic Capacitor P90 3838 (9797 Metric)
Request a Quote Datasheet
Description
1200pF ±2% 1000V (1kV) Ceramic Capacitor P90 3838 (9797 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-6767-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-6767-ND
Ceramic Capacitors 478-6767-ND
1200pF ±2% 1000V (1kV) Ceramic Capacitor P90 3838 (9797 Metric)

1200pF ±2% 1000V (1kV) Ceramic Capacitor P90 3838 (9797 Metric)

Buy Now Datasheet
Ceramic Capacitors - HQCEAM122GAH6A - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
HQCEAM122GAH6A
Ceramic Capacitors HQCEAM122GAH6A
CAP CER 1200PF 1KV P90 3838

CAP CER 1200PF 1KV P90 3838

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors
Product Number 478-6767-ND HQCEAM122GAH6A
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications High Voltage Capacitor; High Frequency; RF / Microwave High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 2 (+/- %) 2 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 113235 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive; Analogue computing circuit, digital computing circuit, pulse network, timing, transformer, tuned circuit
View Details
Aluminum Electrolytic - 101C124U050DD2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Ceramic Capacitors - 1608-050525000180GQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC00680912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-6 microF
View Details
6 suppliers