Kyocera Corporation Ceramic Capacitors HQCCWM2R0BAH6A

Description
2pF ±0.1pF 2500V (2.5kV) Ceramic Capacitor P90 2325 (5864 Metric)
Request a Quote Datasheet
Description
2pF ±0.1pF 2500V (2.5kV) Ceramic Capacitor P90 2325 (5864 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-6654-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-6654-ND
Ceramic Capacitors 478-6654-ND
2pF ±0.1pF 2500V (2.5kV) Ceramic Capacitor P90 2325 (5864 Metric)

2pF ±0.1pF 2500V (2.5kV) Ceramic Capacitor P90 2325 (5864 Metric)

Buy Now Datasheet
Ceramic Capacitors - HQCCWM2R0BAH6A - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
HQCCWM2R0BAH6A
Ceramic Capacitors HQCCWM2R0BAH6A
CAP CER 2PF 2.5KV P90 2325

CAP CER 2PF 2.5KV P90 2325

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors
Product Number 478-6654-ND HQCCWM2R0BAH6A
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications High Voltage Capacitor; High Frequency; RF / Microwave High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
WVDC 2500 volts 2500 volts
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00560912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.60E-6 microF
View Details
6 suppliers
Ceramic Capacitors - 1608-0603F0500152JCTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-420-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 1.30E6 microF
View Details
Ultracapacitors - 335DCN2R7MGJG - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Ultracapacitor
Operating Temperature -40 to 60 C (-40 to 140 F)
View Details
2 suppliers