CERAMIC CAPACITOR 56PF 3000V, C0G, 2%, SMD; Capacitance:56pF; Voltage(DC):3kV; Capacitor Case / Package:2325 [5864 Metric]; Capacitance Tolerance:± 2%; Dielectric Characteristic:C0G / NP0; Product Range:HQ Series; Qualification:- RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Capacitors |
| Product Number | 53M1020 |
| Product Name | Ceramic Capacitor 56Pf 3000V, C0G, 2%, Smd; Capacitance Kyocera Avx |
| Capacitance Type | Fixed |