Kyocera Corporation Ceramic Capacitors HQCCAM102GAH6A

Description
1000pF ±2% 1000V (1kV) Ceramic Capacitor P90 2325 (5864 Metric)
Request a Quote Datasheet
Description
1000pF ±2% 1000V (1kV) Ceramic Capacitor P90 2325 (5864 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-6688-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-6688-ND
Ceramic Capacitors 478-6688-ND
1000pF ±2% 1000V (1kV) Ceramic Capacitor P90 2325 (5864 Metric)

1000pF ±2% 1000V (1kV) Ceramic Capacitor P90 2325 (5864 Metric)

Buy Now Datasheet
Ceramic Capacitors - HQCCAM102GAH6A - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
HQCCAM102GAH6A
Ceramic Capacitors HQCCAM102GAH6A
CAP CER 1000PF 1KV P90 2325

CAP CER 1000PF 1KV P90 2325

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors
Product Number 478-6688-ND HQCCAM102GAH6A
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications High Voltage Capacitor; High Frequency; RF / Microwave High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 2 (+/- %) 2 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1608-111122K02P40HQTAF9LMTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Voltage Capacitor; High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC33303440 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.33E-4 microF
View Details
5 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-699-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 1.50E6 microF
View Details
Ceramic Capacitors - C0603C103K5RACB-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details