8.2nH Unshielded Multilayer Inductor 130mA 800mOhm Max 0402 (1005 Metric)
Win Source Part Number: 1341380-HLQ028R2HTTR
Category: Inductors, Coils, Chokes - Fixed Inductors
Series: MLO™
Type: Multilayer
Package: Tape & Reel
Shielding: Unshielded
Size / Dimension: 0.039" L x 0.023" W (1.00mm x 0.58mm)
Inductance: 8.2 nH
Height - Seated (Max): 0.018" (0.45mm)
Standard Package: 5,000
Tolerance: ±3%
Material - Core: Non-Magnetic
Q @ Freq: 17 @ 450MHz
Frequency - Self Resonant: 6GHz
Mounting Type: Surface Mount
Package / Case: 0402 (1005 Metric)
DC Resistance (DCR): 800mOhm Max
Supplier Device Package: 0402 (1005 Metric)
Temperature Range - Operating: -55°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 61 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 130 mA
Inductance Frequency - Test: 450 MHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.8000
Mfr: KYOCERA AVX
FIXED IND 8.2NH 130MA 800MOHM SM Product overview: HLQ028R2HTTR from KYOCERA AVX is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 130MA, 800MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 130MA, 800MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-HLQ028R2HTTR can be used for catalog matching and distributor lookup.
The HLQ Series of Multilayer Organic Hi-Q Inductors is a low profile organic based inductor that can support mobile communications, satellite applications, GPS, matching networks, and collision avoidance. The MLO Hi-Q Inductor series of components are based on AVX’s patented multilayer organic technology (US patent 6,987,307 and 7,439,840). MLO Hi-Q Inductors incorporate very low loss organic materials and low profile copper which allow for high Q and high stability over frequency. MLO HiQ Inductors are surface mountable and are expansion matched to FR4 printed wiring boards. MLO Hi-Q Inductors utilize fine line high density interconnect technology thereby allowing for tight tolerance control and high repeatability. Reliability testing is performed to JEDEC and mil standards. Finishes are available in RoHS compliant Sn.
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Richardson RFPD | |
|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 478-7233-2-ND | 1341380-HLQ028R2HTTR | 71-HLQ028R2HTTR | HLQ028R2HTTR |
| Product Name | Fixed Inductors | Inductors, Coils, Chokes - Fixed Inductors | 130MA 800MOHM Inductor and Choke | RF Chip Inductor |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Mounting Option | Surface Mount Technology | Surface Mount | ||
| Technology | Multilayer | Standard; Multilayer | Multilayer | Multilayer |
| Core Material | Non-Magnetic | |||
| Configuration | Fixed | Fixed |