AVX Corporation RF Chip Inductor HLQ028R2BTTR

Description
The HLQ Series of Multilayer Organic Hi-Q Inductors is a low profile organic based inductor that can support mobile communications, satellite applications, GPS, matching networks, and collision avoidance. The MLO Hi-Q Inductor series of components are based on AVX’s patented multilayer organic technology (US patent 6,987,307 and 7,439,840). MLO Hi-Q Inductors incorporate very low loss organic materials and low profile copper which allow for high Q and high stability over frequency. MLO HiQ Inductors are surface mountable and are expansion matched to FR4 printed wiring boards. MLO Hi-Q Inductors utilize fine line high density interconnect technology thereby allowing for tight tolerance control and high repeatability. Reliability testing is performed to JEDEC and mil standards. Finishes are available in RoHS compliant Sn.
Request a Quote Datasheet
Description
The HLQ Series of Multilayer Organic Hi-Q Inductors is a low profile organic based inductor that can support mobile communications, satellite applications, GPS, matching networks, and collision avoidance. The MLO Hi-Q Inductor series of components are based on AVX’s patented multilayer organic technology (US patent 6,987,307 and 7,439,840). MLO Hi-Q Inductors incorporate very low loss organic materials and low profile copper which allow for high Q and high stability over frequency. MLO HiQ Inductors are surface mountable and are expansion matched to FR4 printed wiring boards. MLO Hi-Q Inductors utilize fine line high density interconnect technology thereby allowing for tight tolerance control and high repeatability. Reliability testing is performed to JEDEC and mil standards. Finishes are available in RoHS compliant Sn.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Chip Inductor - HLQ028R2BTTR - Richardson RFPD
Downers Grove, IL, United States
RF Chip Inductor
HLQ028R2BTTR
RF Chip Inductor HLQ028R2BTTR
The HLQ Series of Multilayer Organic Hi-Q Inductors is a low profile organic based inductor that can support mobile communications, satellite applications, GPS, matching networks, and collision avoidance. The MLO Hi-Q Inductor series of components are based on AVX’s patented multilayer organic technology (US patent 6,987,307 and 7,439,840). MLO Hi-Q Inductors incorporate very low loss organic materials and low profile copper which allow for high Q and high stability over frequency. MLO HiQ Inductors are surface mountable and are expansion matched to FR4 printed wiring boards. MLO Hi-Q Inductors utilize fine line high density interconnect technology thereby allowing for tight tolerance control and high repeatability. Reliability testing is performed to JEDEC and mil standards. Finishes are available in RoHS compliant Sn.

The HLQ Series of Multilayer Organic Hi-Q Inductors is a low profile organic based inductor that can support mobile communications, satellite applications, GPS, matching networks, and collision avoidance. The MLO Hi-Q Inductor series of components are based on AVX’s patented multilayer organic technology (US patent 6,987,307 and 7,439,840). MLO Hi-Q Inductors incorporate very low loss organic materials and low profile copper which allow for high Q and high stability over frequency. MLO HiQ Inductors are surface mountable and are expansion matched to FR4 printed wiring boards. MLO Hi-Q Inductors utilize fine line high density interconnect technology thereby allowing for tight tolerance control and high repeatability. Reliability testing is performed to JEDEC and mil standards. Finishes are available in RoHS compliant Sn.

Supplier's Site
Inductor, 8.2Nh, 130Ma, 0.1Nh, 6Ghz; Inductance Kyocera Avx - 28W2931 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 8.2Nh, 130Ma, 0.1Nh, 6Ghz; Inductance Kyocera Avx
28W2931
Inductor, 8.2Nh, 130Ma, 0.1Nh, 6Ghz; Inductance Kyocera Avx 28W2931
INDUCTOR, 8.2NH, 130mA, 0.1NH, 6GHZ; Inductance:8.2nH; DC Resistance Max:0.8ohm; Self Resonant Frequency:6GHz; DC Current Rating:130mA; Inductor Case / Package:0402 [1005 Metric]; Product Range:HLQ02 Series; Inductor Construction:- RoHS Compliant: Yes

INDUCTOR, 8.2NH, 130mA, 0.1NH, 6GHZ; Inductance:8.2nH; DC Resistance Max:0.8ohm; Self Resonant Frequency:6GHz; DC Current Rating:130mA; Inductor Case / Package:0402 [1005 Metric]; Product Range:HLQ02 Series; Inductor Construction:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number HLQ028R2BTTR 28W2931
Product Name RF Chip Inductor Inductor, 8.2Nh, 130Ma, 0.1Nh, 6Ghz; Inductance Kyocera Avx
Technology Multilayer
Application RF Choke
Inductance Range 0.0320 microH 0.0082 microH
DCR 2.2 ohms 0.8000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

High Frequency & RF Inductors - 4-2176075-3 - TE Connectivity
Specs
Standards and Certifications RoHS
Inductance Range 0.0049 microH
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
2 suppliers
Surface Mount Inductors - 2125991 - RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 27 microH
Q Factor 15
View Details
Automotive 0.0047uH 250MHz 0.64A Inductor and Choke - 71-0402CS-4N7XGLW - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 0.0047 microH
Inductance Tolerance 2 (+/- %)
View Details