AVX Corporation RF Chip Inductor HLQ025R6BTTR

Description
The HLQ Series of Multilayer Organic Hi-Q Inductors is a low profile organic based inductor that can support mobile communications, satellite applications, GPS, matching networks, and collision avoidance. The MLO Hi-Q Inductor series of components are based on AVX’s patented multilayer organic technology (US patent 6,987,307 and 7,439,840). MLO Hi-Q Inductors incorporate very low loss organic materials and low profile copper which allow for high Q and high stability over frequency. MLO HiQ Inductors are surface mountable and are expansion matched to FR4 printed wiring boards. MLO Hi-Q Inductors utilize fine line high density interconnect technology thereby allowing for tight tolerance control and high repeatability. Reliability testing is performed to JEDEC and mil standards. Finishes are available in RoHS compliant Sn.
Request a Quote Datasheet
Description
The HLQ Series of Multilayer Organic Hi-Q Inductors is a low profile organic based inductor that can support mobile communications, satellite applications, GPS, matching networks, and collision avoidance. The MLO Hi-Q Inductor series of components are based on AVX’s patented multilayer organic technology (US patent 6,987,307 and 7,439,840). MLO Hi-Q Inductors incorporate very low loss organic materials and low profile copper which allow for high Q and high stability over frequency. MLO HiQ Inductors are surface mountable and are expansion matched to FR4 printed wiring boards. MLO Hi-Q Inductors utilize fine line high density interconnect technology thereby allowing for tight tolerance control and high repeatability. Reliability testing is performed to JEDEC and mil standards. Finishes are available in RoHS compliant Sn.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Chip Inductor - HLQ025R6BTTR - Richardson RFPD
Downers Grove, IL, United States
RF Chip Inductor
HLQ025R6BTTR
RF Chip Inductor HLQ025R6BTTR
The HLQ Series of Multilayer Organic Hi-Q Inductors is a low profile organic based inductor that can support mobile communications, satellite applications, GPS, matching networks, and collision avoidance. The MLO Hi-Q Inductor series of components are based on AVX’s patented multilayer organic technology (US patent 6,987,307 and 7,439,840). MLO Hi-Q Inductors incorporate very low loss organic materials and low profile copper which allow for high Q and high stability over frequency. MLO HiQ Inductors are surface mountable and are expansion matched to FR4 printed wiring boards. MLO Hi-Q Inductors utilize fine line high density interconnect technology thereby allowing for tight tolerance control and high repeatability. Reliability testing is performed to JEDEC and mil standards. Finishes are available in RoHS compliant Sn.

The HLQ Series of Multilayer Organic Hi-Q Inductors is a low profile organic based inductor that can support mobile communications, satellite applications, GPS, matching networks, and collision avoidance. The MLO Hi-Q Inductor series of components are based on AVX’s patented multilayer organic technology (US patent 6,987,307 and 7,439,840). MLO Hi-Q Inductors incorporate very low loss organic materials and low profile copper which allow for high Q and high stability over frequency. MLO HiQ Inductors are surface mountable and are expansion matched to FR4 printed wiring boards. MLO Hi-Q Inductors utilize fine line high density interconnect technology thereby allowing for tight tolerance control and high repeatability. Reliability testing is performed to JEDEC and mil standards. Finishes are available in RoHS compliant Sn.

Supplier's Site
Fixed Inductors - 478-7231-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
478-7231-2-ND
Fixed Inductors 478-7231-2-ND
5.6nH Unshielded Multilayer Inductor 170mA 500mOhm Max 0402 (1005 Metric)

5.6nH Unshielded Multilayer Inductor 170mA 500mOhm Max 0402 (1005 Metric)

Buy Now Datasheet
Inductor, 5.6Nh, 170Ma, 0.1Nh, 7Ghz; Inductance Kyocera Avx - 28W2929 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 5.6Nh, 170Ma, 0.1Nh, 7Ghz; Inductance Kyocera Avx
28W2929
Inductor, 5.6Nh, 170Ma, 0.1Nh, 7Ghz; Inductance Kyocera Avx 28W2929
INDUCTOR, 5.6NH, 170mA, 0.1NH, 7GHZ; Inductance:5.6nH; DC Resistance Max:0.5ohm; Self Resonant Frequency:7GHz; DC Current Rating:170mA; Inductor Case / Package:0402 [1005 Metric]; Product Range:HLQ02 Series; Inductor Construction:- RoHS Compliant: Yes

INDUCTOR, 5.6NH, 170mA, 0.1NH, 7GHZ; Inductance:5.6nH; DC Resistance Max:0.5ohm; Self Resonant Frequency:7GHz; DC Current Rating:170mA; Inductor Case / Package:0402 [1005 Metric]; Product Range:HLQ02 Series; Inductor Construction:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Richardson RFPD DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number HLQ025R6BTTR 478-7231-2-ND 28W2929
Product Name RF Chip Inductor Fixed Inductors Inductor, 5.6Nh, 170Ma, 0.1Nh, 7Ghz; Inductance Kyocera Avx
Technology Multilayer Multilayer
Application RF Choke
Inductance Range 0.0270 microH 0.0056 microH
DCR 2.1 ohms 0.5000 ohms 0.5000 ohms
Rated DC Current 95 milliamps 170 milliamps
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Inductors - 1910172P - RS Components, Ltd.
Specs
Inductance Range 47 microH
DCR 7 ohms
Rated DC Current 85 milliamps
View Details
0402CS (1005) High Temperature Ceramic Chip Inductors - 0402CS-2N4 0402CS-2N4XJRW , 0402CS-2N4XGRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
DC Link Chokes -  - MTE Corporation
MTE Corporation
Specs
Operating Temperature 40 C (104 F)
Mounting Option Chassis
Technology Standard
View Details
Common Mode Chokes - 486-DSO1-20-0001-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details